Ultra-compact mini PC with 13th gen Intel® Core™ mobile processor with Intel® Iris Xe Graphics, supports quad displays and 4K resolution, 2x PCIe® Gen4 x4 M.2 NVMe® SSD, 2.5 Gb LAN, WiFi 6E
The latest 13th Gen Intel® CoreTM processors deliver outstanding computing performance, enabling PN64-E1 to tackle intensive business tasks with ease.
ASUS ExpertCenter PN64-E1 features class-leading graphics performance, powered by Intel® Iris® Xe Graphics*.
To cope with the heat generated by the high-performance 13th Gen Intel Core processor, PN64-E1 features a specially designed cooling system. This system consists of a self-cleaning fan module with flat heatpipes connected to full-size heatsinks, along with fan vents that are larger than those commonly found on mini PCs. All of this keeps the CPU operating at optimal temperatures.
The innovative self-cleaning system in PN64-E1 keeps the heatsinks clean and also effectively ejects dust and other particles to prolong the lifespan of the system. A side effect is that fans remain clean, reducing the noise generated when in use.
Thunderbolt™ 4 brings Thunderbolt connectivity to USB-C
®
at speeds of up to 40 Gbps, along with DisplayPort™ 1.4 support. It's even compatible with USB4
®
, creating one compact port that does it all—delivering the fastest, most versatile connection to any dock, display, or data storage device.
Integrated Intel ® Iris ® Xe graphics or Intel UHD graphics enable PN64-E1 to process video and other imagery in stunning 4K UHD. With its HDMI, DisplayPort via ThunderboltTM 4, and configurable port, PN64-E1 is able to support up to four displays for an extended workspace.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.