ASUS Chromebox 5 features a 12th Generation Intel® Core™ or Celeron® processor, support for up to four 4K displays, WiFi 6E & 2.5G Ethernet connectivity, 15W wireless charger and Google Play access.

  1. All-new ASUS Chromebox 5 features the power of 12th Generation Intel® Core™ or Celeron® processors.
  2. Dual HDMI, DisplayPort and Thunderbolt™ 4 ports support up to four 4K displays.
  3. WiFi 6E & 2.5G Ethernet provide ultrafast network speeds.
  4. Built-in 15W Qi certified wireless charger
  5. Thunderbolt™ 4 for fast and versatile connectivity
  6. Automatic software and security updates protect the system from viruses, malware and other security issues.
  7. Built-in Google Play support enables access to thousands of Android apps via the power of a mini PC.
  8. Supports Zero-Touch-Enrollment

ASUS Chromebox 5

Simple, Speedy
and Secure

  • - Lightning-fast Thunderbolt ™ 4
  • - Support quad 4K displays
  • - Built-in 15W wireless charger*
  • - IT management is easier by Chrome Enterprise*

Aesthetic Design

The ASUS Chromebox 5 has an aesthetic that’s both stylish and eco-friendly, with a sleek single-piece top cover made entirely of recycled plastic. ASUS Chromebox 5 also features a textured, scratch-resistant finish that maintains its pristine look for longer. The new Chromebox is a smart and sustainable choice for organizations looking to upgrade their IT fleet.

Commitment to Sustainability

ASUS continues to make strides in its sustainability efforts. ASUS Chromebox 5 is made of post-consumer recycled plastics (PCR) with a durable scratch-resistant textured surface to ensure device longevity. In addition, ChromeOS devices such as ASUS Chromebox 5 are designed to consume up to 46% less energy than comparable competitor devices. As an added bonus, each ASUS Chromebox 5 is packed in FSC-certified packaging.

  • Made of Post-Consumer Recycled Plastic (PCR) with a durable scratch-resistant textured surface
  • ChromeOS devices consume up to 46% less energy than comparable competitor devices*.
  • Packaging is complied with FSC.

Concealed Wireless Charger

For added convenience, ASUS Chromebox 5 has a built-in WPC-certified Qi wireless charger that provides up to 15-watt output. Plus, a Foreign Object Detection (FOD) feature ensures the charger only works when a compatible device is detected, preventing overheating or damage to a non-compatible device.

  • WPC-certified Qi wireless charging
  • Up to 15-watt output*
  • Foreign Object Detection (FOD) feature

Quad-display with True 4K UHD

ASUS Chromebox 5 is able to support up to four 4K displays, allowing users to extend their workspace for improved productivity

Lightning-fast Thunderbolt ™ 4

Thunderbolt ™ 4 connectivity offers users unrivaled versatility with ultrafast speeds. It supports USB-C ® Power Delivery and provides data transfer speeds of up to 40 Gbps when connected to high-performance peripherals. It can be used in tandem with the included two HDMI ports and DisplayPort to support up to four displays.

Faster, More Stable Connections

ASUS Chromebox 5 offers both 2.5 Gb Ethernet and dual-band WiFi 6E (802.11ax), with the latter featuring a new 6 GHz band for strong, stable signals and superfast speeds to load online content in the blink of an eye.

Enterprise-grade Protection

To protect vital business and personal data, ASUS Chromebox 5 offers comprehensive business-grade security — ranging from integrated hardware and firmware to software and physical protection.

24/7 Reliability

ASUS Chromebox 5 is designed for modern office and business use. Geared with effortless IT-management tool to reduce maintenance cost and improve cost effectiveness.

Enjoy The Best of Google

With a rich selection of Android* apps available on Google Play*, you can easily find great apps for productivity, communication, entertainment and more for getting the most out of your ASUS Chromebox 5.

Operating system updates occurring automatically in the background to ensure all data is protected with the latest software.

Why ASUS Chromebox Enterprise

ASUS Chromebox Enterprise devices empower users with access to leading applications, high-level processing performance and seamless experiences. Fast deployment and intuitive management features enable businesses to better manage IT resources.

Advanced security

Centralized cloud management allows IT personnel to select from hundreds of policies across the browser and OS to provide users with a secure computing environment. Sandboxing prevents malicious sites from installing malware and stealing data, and automatic updates* eliminate the need for manual patching.

Flexible access

ASUS Chrome Enterprise devices seamlessly and securely integrate with identity providers like Microsoft ®  Active Directory®, allowing users to sign in with the same authentication mechanisms that are used within the rest of an organization.

Simplified IT management

The easy-to-use Google Admin console and third-party UEM provider enable easy management of ASUS Chrome Enterprise devices and other infrastructure. IT administrators can remotely set device policies, manage client certificates and monitor the fleet around the clock.

Zero-touch enrollment

Zero-touch enrollment enables IT department to drop ship ASUS Chrome Enterprise devices that will automatically enroll into enterprise administration as soon as the end user connects to the internet.

What is Google
Zero-touch enrollment?

Zero-touch enrollment automatically enrolls a compatible ChromeOS device into a customer's domain the moment the device is turned on and connected to the internet.