Ultracompact mini PC with 11th Gen Intel® Core™ processors and Intel® Iris® Xe Graphics*, up to 64 GB DDR4 RAM, PCIe® Gen 4 x4 M.2 NVMe® SSD, Intel® 2.5 Gb LAN, WiFi 6E
*Only available with Intel ® Core™ i5 & i7 SKUs
*Intel ® Iris ® Xe Graphics requires 128-bit dual channel memory for optimal performance
*Product specification may vary by model and/or region.
ASUS Mini PC PN63-S1 is no lightweight when it comes to performance. It harnesses the power of the latest 11th Gen Intel® Core™ processors combined with plenty of fast RAM, plus Intel® Iris® Xe and multiple storage combinations. There’s also an ultrafast PCIe® SSD to ensure fast boot times and rapid app loads.
A convenient sliding chassis design lets you add or upgrade 2 x M.2 Slot & 1 x 2.5” HDD, support PCIe G4x4, PCIe G3x4, or memory in two easy steps using just a screwdriver. A bare-bones* option is also available, giving you maximum flexibility to customize your system.
11th Gen Intel Core processors deliver outstanding performance and smooth computing power, while integrated Intel Iris
®
Xe graphics* enhance fast-moving visuals to enable Mini PC PN63-S1 to tackle intensive business operation with ease.
Mini PC PN63-S1 has unique cooling features, including a large fan to boost airflow, a new thermal module with a heat pipe for better heat dissipation, and an aluminum heatsink for more efficient conductivity. In addition, the exclusive ASUS Anti-Dust Self-Cleaning System effectively removes dust to maintain a cleaner heatsink and prolong the lifecycle of the product. A cleaner system also leads to quieter fan performance.
ASUS Mini PC PN63-S1 is able to accommodate two M.2 SSDs and a 2.5-inch HDD, support PCIe G4x4, PCIe G3x4 letting you create your own custom storage solution with the balance of speed and capacity to fit your needs.
With a modern design featuring sleek lines and a stylish, brushed finish, ASUS Mini PC PN63-S1 easily blends into home, office and retail environments. Compact and lightweight at 120mm x 130mm x 58mm with a 0.9-liter volume, it can be placed almost anywhere and even attached to the back of a display with a VESA mount for a space-saving, all-in-one solution.
ASUS Mini PC PN63-S1 provides comprehensive connectivity with multiple ports, including a front-mounted USB 3.1 Gen2 Type-C port and a configurable port* to support legacy devices, additional displays or multiple network connections.
PN63-S1 next-generation 2.5GBase-T (2.5G) networking technology to deliver speeds of up to 2.5Gbps –2.5X faster than standard gigabit Ethernet. It enables ultra-fast 2.5Gbps network access for desktop PCs, so you can easily handle the most data-intensive tasks in your office or at home.
ASUS Mini PC PN63-S1 comes equipped with integrated Intel Iris® Xe Graphics*, so you can enjoy watching video and viewing images Support up to 3*4K displays simultaneously, or 1*5K@60Hz(through Mini DP or DP port)*
lets you extend your workspace across multiple monitors for more efficient and comfortable productivity experiences.
ASUS mini PCs undergo rigorous noise, vibration, drop, and thermal shock tests to ensure they meet exacting ASUS standards and exceed industry requirements. Be confident that your ASUS mini PC can cope with extreme conditions, ranging from dry 0°C temperatures, to humid and hot environments up to 50°C for long periods of time*.