ViewSonic X2-4K UHD Short Throw Projector with 2000 Lumens, Cinematic Colors, 1.2x Optical Zoom, H&V Keystone, Corner Adjustment and HDR/HLG Support

The ViewSonic® X2-4K LED Projector is the world's first projector designed for Xbox consoles. Featuring image sizes up to an enormous 120”, this projector delivers immersive entertainment on the largest Xbox gaming display available today. The X2-4K projector supports up to 4K Ultra HD resolution and refresh rates up to 240Hz.Harman Kardon speakers elevate audio soundtracks and help bring a breathtaking aural experience directly to your living room. After undergoing a highly rigorous testing process, the X2-4K was designated by Microsoft as the world’s first “Designed for Xbox” projector. Play better and watch bigger with the X2-4K Xbox projector today. 1080p resolution at 240Hz refresh rate, 1440p resolution at 120z refresh rate, 4K UHD resolution at 60z refresh rate.

  • SUPERSIZED MOVIES AND GAMES: 4K UDH (3840x2160p) LED projector with bright 2000 lumens and short throw lens
  • ULTIMATE GAMING EXPERIENCE: Designed for Xbox with true 4K HDR immersive visual experience
  • EASY SETUP: 0.69-0.83 short throw ratio, 1.2x optical zoom, vertical/horizontal keystone correction, and 4-corner adjustment for flexible setup
  • EXTENDED LIFESPAN: Latest LED technology provides an extended lifespan of up to 60,000 hours
  • VIVID COLORS: Cinema SuperColor technology with 125% Rec. 709 wide color gamut produces lifelike colors
  • PREMIUM AUDIO: Built-in Dual Harman Kardon Bluetooth speakers deliver room-filling audio
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as dual HDMI, Wi-Fi, USB-C and USB

Easy Setup

Setup is quick and easy thanks to a built-in auto-focus feature, as well as horizontal and vertical keystone correction, that help to eliminate crooked and distorted images for a perfectly proportioned picture every time. No matter where you place the projector, it delivers a crystal-clear image within seconds.

Bright Images in Most Environments

Packed with 2,000 ANSI lumens and a high contrast ratio, this projector is guaranteed to produce bright images in nearly any environment – even in rooms with high ambient light.

Hyper-Extended Lifespan

Lasting up to 60,000 hours*, this projector delivers powerful long-term, maintainence-free usage for a lower overall total cost of ownership.

*Light source life may vary based on actual usage and other factors.

Harman Kardon Speakers

Integrated Harman Kardon speakers deliver powerful performance in a small package. These premium speakers produce deep, loud, 360-degree room-filling sound perfect for music and movies.

“Designed for Xbox”4K Gaming Projector

Play Better on a Bigger Screen

4K Gaming Has Never Looked Better

It’s all about how you see the game. 4K Ultra HD features 4x the clarity of  Full HD resolution. With 8.3 million pixels, the X2-4K takes virtual worlds to a whole new level of immersion.

Cutting-Edge LED Technology

There’s a brighter way to play. Enjoy 2,000 ANSI lumens of brightness, a lifespan of up to 60,000 hours and a gaming-native refresh rate of up to 240Hz.

Vivid Colors

ViewSonic® SuperColor+ Technology with 125% Rec. 709 provides stunning true-to-life-colors while HDR10 (High Dynamic Range) vividly enhances both colors and contrast for a next-level playthrough experience.

Short Throw Projector

With a 0.69 - 0.83 short throw lens, this powerful gaming projector blows games up to 120” even when placed just inches away from the wall or screen.

Premium Harman Kardon Speakers

Dual 6W Harman Kardon speakers use vibrant bass and gorgeous treble to deliver a fully immersive audio experience.

Connect All Your Gaming Devices

With HDMI 2.0, USB-C and USB Type-A 2.0 inputs, the X2-4K gives you the flexibility to connect all your gaming devices while streaming 4K content.

WiFi and Bluetooth Connectivity

Share and stream games, videos, movies and other content from compatible smartphones, tablets, gaming consoles and other devices directly to your X2-4K projector.

Unboxing the VX1655-4K-OLED 15.6" Ultra HD Monitor

X2-4K “Designed for Xbox” Gaming Projector