Enhance your video conferencing with the LK935 4K UHD projector for clearer, smoother virtual meetings. With four times the resolution of FHD, 4K UHD delivers sharper, more detailed images to maintain clarity even when displaying multiple screens simultaneously. Say goodbye to blurry video calls and hello to a new level of video conferencing excellence with 4K UHD resolution.
DLP technology delivers superior contrast, providing clearer detail against both light and dark backgrounds compared to 3LCD projectors.
Give your presentations the brightness to look bold and clear even in bright environments, without getting washed out due to room lights. With BenQ LK935’s 5500 lumens and laser-driven high brightness, your presentations remain clear and visible even in bright ambient lighting conditions.
BenQ business projectors come with color modes designed to optimize meeting experiences. The LK935 has a picture mode tailored for video conferencing that adjusts skin tones for natural and immersive presentation, eliminating washed-out or unnatural-looking skin tones during video calls. Video Conference Mode
Take advantage of the BenQ LK935’s wide throw ratio. Make use of a screen up to 200” wide from just 6 meters, so all the information you need displays at once and stands out clearly. Make collaboration and communication more efficient than ever, and great for both remote team meetings and multi-tasking, as the LK935 delivers clear and all-encompassing display to keep your audience engaged and focused.
Augment virtual meetings with a 21:9 wide screen display, bringing face-to-face communication to life on a wide screen. With Microsoft Teams Front Row layout support, you enjoy immersive and interactive video conferences like never before for increased productivity and engagement.
The LK935 has vertical/horizontal lens shift to move the image up and down up to 60% of the screen height and adjust horizontal position by 23% for off-axis mounting to exactly where you want without physically moving the projector.
With big 1.6x zoom, you can replace outdated projectors without repositioning existing ceiling mounts and easily fit your new LK935 projector into almost any space. You can mount the LK935 anywhere from 3.5 to 5.6 meters from the screen and project 120", avoiding costly renovation or installation downtime.
The LK935 can be tilted vertically to any angle for projection on ceilings, walls, floors, or angled signage, making presentations possible in corporate venues of any size.
To counteract the trapezoid effect that occurs when a projector is installed off-center, the BenQ LK935 offers a three dimensional keystone correction range of up to ±30° on both the horizontal and vertical axes, which rotates the projected image clockwise or counterclockwise.
HDBaseT connectivity combines video, audio, RS-232, and LAN control signals from multiple sources such as PCs, laptops, document cameras, and DVD/Blu-ray players on a single RJ-45 cable, ensuring seamless transmission from up to 100 meters away.
Compatible with leading projector control systems such as Extron, Crestron and PJ-Link for convenient system integration into corporate network infrastructures, the LK935 also supports RS-232 for reliable long distance installations of up to 15 meters.
BenQ DMS Local is a device information and management platform for use with Windows that remotely controls all your displays via LAN. DMS Local also supports Agent Mode, allowing you to integrate your DMS Local settings with DMS Cloud.
The BenQ LK935 laser projector delivers outstanding image quality and performance for up to 20,000 hours, with the added benefit of low maintenance thanks to its laser light source. Enjoy peace of mind with the reliable and trouble-free LK935 projector, even during extended use and across multiple projection locations.
Featuring DustGuard™ technology with sealed laser modules and enclosed light engines to protect optical components, the BenQ LK935 projector also passed the IP5X dust chamber test standard, which eliminates color wheel sensor failure and visible image spots due to debris, reducing service costs and downtime.
The BenQ LK935 laser projector features a single-chip DLP design. This chip is durable with a 20,000-hour lifetime, providing undegraded vivid colors and clear text. This reduces the total cost of ownership and eliminates the need for time consuming filter maintenance.