Enhanced productivity today and in the future for your Surface.

Ideal for professionals and creatives using Thunderbolt based Surface devices who want more speed to work with large files, support for multiple 4K monitors, and more ports so they can connect to accessories without using adapters, the SD5765T Thunderbolt 4 Dual 4K Docking Station is an affordable high-speed dock that provides everything you need to enhance your productivity now and well into the future.

Designed exclusively for Surface, the SD5765T Thunderbolt 4 Dual 4K Docking Station provides more speed, more power, and more video options. Delivering 40Gbps data transfer speeds, support for Single 8K or Dual 4K @ 60Hz, two HDMI ports, multiple USB-C and USB-A ports, up to 96W of dynamic Power Delivery, and daisy chaining via Thunderbolt 4, the SD5765T provides a true plug-and- play experience and a tidier desktop—so you can be more productive and focused.

  • Designed exclusively for Surface to provide a seamless dock and charge experience
  • Transfers up to 40Gbps of data, video, and audio
  • Supports up to Single 8K @ 60Hz via a Thunderbolt 4 port when DSC is enabled or Dual 4K @ 60Hz via two HDMI ports
  • Supports up to 96W of Power Delivery and automatically adjusts for optimal performance
  • 13-in-1 design includes Thunderbolt, USB-C, USB-A, HDMI, Ethernet, a combo audio jack, and micro and SD card readers