Overview

The ultracompact ASUS ExpertCenter PN42 mini PC is powered by an Intel® processor N100 & N200 with Intel UHD Graphics and is designed to easily handle a wide variety of home and business applications. ExpertCenter PN42 can support up to three displays, or two 4K displays, simultaneously for efficient multitasking. Plus, it can be specified with up to two 2.5 Gb Ethernet ports, and offers wide- ranging connectivity with up to seven USB ports plus an additional configurable port for either DisplayPortTM 1.4, VGA, COM, HDMI®, or USB-C® DisplayPort (DP Alt Mode) options. The diminutive size of ExpertCenter PN42 makes it well-suited for spaces where traditional PCs won't fit - from digital signage to small home-office setups

Compact Size and Aesthetic

ASUS ExpertCenter PN42 is smaller than traditional desktop, and the size of it is similar to phone.
The compact size of PN42 save your workspace which can be particularly useful in smaller workspaces or areas where space is limited. The compact size of a Mini PC also makes it easier to transport. This can be useful if you need to move it between different workspaces.

Fanless Chassis

The fanless design of ExpertCenter PN42 runs almost silently and helps reduce dust ingress into the heatsink, making it perfect for industrial use. The elegant ribbed, vented design of the chassis enhances cooling, and a dedicated heatsink helps cool the SSD and WiFi module. The robust build quality of PN42 ensures durability and reliability, making it an excellent computing platform even in the most demanding of environments.

RGB Power Button

The RGB power button acts as a visual indicator for system status and flashes when boot-up issues are encountered.