The powerful and compact Zenbook 14 OLED is just 16.9 mm slim and 1.39 kg 1 light, with a breathtaking new design that’s timelessly elegant yet totally modern. You’ll experience perfect visuals from the expansive 16:10 2.8K OLED HDR NanoEdge touchscreen 2,3,4 , a color-accurate up to 550-nit screen that’s PANTONE ® Validated and has a cinema-grade 100% DCI-P3 gamut. The 13th Gen Intel ® Core ™ i7 Processor, Intel Iris ® X e graphics, 16 GB RAM and 1 TB PCIe 4.0 SSD deliver superb performance, and there’s a long-lasting 75 Wh battery. For extraordinary sound, there’s a Dolby Atmos sound system powered by a smart amplifier. The user-centric design includes one-touch login with a fingerprint sensor on the power button, the new ASUS ErgoSense keyboard, and the efficient ASUS NumberPad 2.0. The bold new lid design is inspired by timeless Kintsugi craftsmanship, and it’s available in two fresh new colors: Ponder Blue and Foggy Silver. Zenbook 14 OLED is the new benchmark for portable perfection.

BATTERY

Non-stop stamina

There’s no need to panic if power outlets are in short supply: Zenbook 14 OLED’s long-lasting 75 Wh battery can keep you productive. And when it’s time to charge, there’s no need to slow down — in just 49 minutes you can top it up to a 60% charge level

DISPLAY

See more, beautifully

The expansive 16:10 2.8K OLED NanoEdge touchscreen on Zenbook 14 OLED delivers incredibly detailed visuals with ultra-vivid colors. The NanoEdge design has ultra-slim bezels and a 90% screen-to-body ratio, which in turn gives Zenbook 14 OLED its svelte and compact form factor. For superb color accuracy, the display is PANTONE ® Validated, and the DisplayHDR ™ True Black 500 certification means it displays the deepest possible blacks. It also cares for your eyes during long screen sessions, with low blue-light levels that are certified by both SGS and TÜV Rheinland

ASUS OLED DISPLAY

An OLED cinema in your hands

Zenbook 14 OLED’s display has a best-in-class color gamut. It reproduces colors with superb real-life accuracy for professional-grade visuals, making it perfect for professional and creative work, or anyone who simply wants to enjoy the very best color fidelity. An OLED display, due to the nature of the special organic light-emitting compounds it uses, reduces harmful blue light by up to 70% 6 compared to LCD displays, making it extra gentle on your eyes to reduce the risk of retinal damage

AUDIO

Break the sound barrier

For unrivaled audio quality, Zenbook 14 OLED has a Dolby Atmos stereo sound system that’s certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear, with the multi-dimensional soundscape of Dolby Atmos. It immerses you in your favorite entertainment with sound that moves all around you with breathtaking realism in music, movies and TV.

KEYBOARD AND TOUCHPAD

Brilliantly nuanced ErgoSense keyboard and touchpad

It’s our mission at ASUS to elevate human interaction with technology to a higher and more intuitive level than ever before. The latest ASUS ErgoSense keyboard and touchpad are engineered to enable an unrivaled input experience that’s in harmony with how you move, feel and touch. Your comfort is our highest priority. That’s why the ErgoSense keyboard has an incredibly satisfying feel, with the optimum bounce and travel calculated with fine-tuned precision. Scrolling on our ErgoSense touchpad is just like touching silk. Its surface has a special low-friction coating that’s also fingerprint resistant, keeping your work area as clean as new.Experience the ErgoSense keyboard and touchpad, and you’ll soon find yourself cruising effortlessly through your work.

CONNECTIVITY

Convenient connections

Zenbook 14 OLED is packed with all the I/O ports you need for easy connectivity to your devices and peripherals. The latest ultrafast Thunderbolt ™ 4 USB-C ® ports support fast charging, 4K UHD external displays and up to 40 Gbps 9 data transfers, and there’s also an HDMI ® port and a USB 3.2 Gen 2 Type-A port alongside a microSD card reader. Communications and audio I/O are taken care of by the convenient audio combo jack.