ASUS Vivobook 15 OLED

Work it, own it


Stamp your style on the world with Vivobook 15, the feature-packed laptop that makes it easy to get things done, anywhere. Everything about Vivobook 15 is bold and improved, from its powerful 13th Gen Intel ® Core ™ processor to its crisp and clear display, 180 ° lay-flat hinge, modern colors and sleek geometric design. Make a fresh start today with Vivobook 15!

Performance

Fueled to perform

Vivobook 15 is your everyday companion that’s always ready to make light work of your agenda, whether it’s office or personal, presentations or play. For demanding workloads, the latest 13th Gen Intel ® Core ™ i9 H-Series processor is faster than the previous generation. And with 24 GB of fast memory and 1 TB of speedy SSD storage, there’s plenty of power in reserve when the going gets tough.

Dynamic Performance

Easy one-click mode switching

To fully utilize the 13th Gen Intel ® Core ™ H-series processors, we created the amazing Dynamic Performance Mode to help maximize performance. Dynamic Performance mode lets you switch performance modes whenever you like. Just press FN+F to unleash 40 W of task-busting CPU power, boosting anything from light gaming to daily multitasking. When you’re on the go and need the best battery life, simply switch back to standard mode. You can choose the performance that best suits your needs – so you’re always ready to take on anything.

Thermal

Aerodynamic IceBlades for accelerated cooling

Each model in the new Vivobook series provides exceptional heat dissipation via two upgraded heat pipes and a new IceBlades fan that efficiently accelerates heat transfer. The 87-blade IceBlades fan and impeller are made of a liquid-crystal polymer that allows them to be lighter and thinner than ordinary fans. Each IceBlades fan blade has a 3D-curved aerodynamic design, allowing the fan to achieve better flow rate and lower noise. In addition, the IceBlades fans also use a fluid-dynamics bearing, which can achieve better vibration reduction and lower noise when compared to ordinary fans.

Display

Easy on your eyes

Give your eyes a treat with Vivobook 15’s clear, slim-bezel NanoEdge display (also available as an optional touchscreen). It has wide viewing angles, and is TÜV Rheinland-certified for low blue-light levels, reducing the risk of eye strain during marathon viewing sessions.