ROG Swift OLED PG27AQDM gaming monitor ― 27-inch (26.5-inch viewable) 1440p OLED panel, 240 Hz, 0.03ms response, G-SYNC ® compatible, anti-glare, custom heatsink, intelligent voltage optimization, uniform brightness, DisplayWidget Center

  • 26.5-inch QHD (2560 x 1440) OLED gaming monitor with 240 Hz refresh rate and 0.03 ms response time for immersive gaming
  • Highly efficient custom heatsink, plus intelligent voltage optimization for better heat management to reduce the risk of burn-in
  • High perceptual 1000 nits peak brightness (3% of the screen with HDR on), 99% DCI-P3 gamut, and Delta E < 2 color difference for astonishing HDR performance
  • Optional uniform brightness setting ensures consistent luminance levels
  • DisplayWidget Center enables easy OLED and monitor settings adjustments with a mouse
  • Two HDMI® 2.0 ports, support for VRR on Xbox Series X and Series S consoles, VRR for PlayStation 5 games that include an unlocked framerate mode

THE ENDGAME 1440P MONITOR

ROG SWIFT OLED PG27AQDM

Featuring a 27-inch 1440p OLED panel with 240 Hz refresh rate and 0.03 ms gray-to-gray (GTG) response time, the ROG Swift OLED PG27AQDM is one of the fastest and most responsive monitors available. Inside, a large custom heatsink and intelligent voltage optimization reduce the risk of OLED burn-in to ensure OLED longevity.

  • 1000-NITS
    PEAK BRIGHTNESS

    (3% of the screen with HDR on)
  • 1,500,000:1 CONTRAST RATIO

FUTURISTIC, CYBERPUNK-INSPIRED
AESTHETIC

The design boasts a premium, modern look, and includes a tripod socket.

ROG LIGHTING PROJECTION

A projected ROG logo at the base of the monitor adds a gaming vibe to any setup.

FRAMELESS,WITH A SUPER-SLIM PROFILE

The frameless design allows for more immersive viewing, and the super-slim profile ensures the Swift OLED PG27AQDM takes up minimal desktop space.

ANTI-GLARE MICRO-TEXTURE COATING

A special matte micro-texture coating on the surface of the display significantly reduces glare. This allows the Swift OLED PG27AQDM to display more accurate colors, free of distracting screen glare.