Acer Iconia Tab M10

Acer Iconia Tab M10
Acer Iconia Tab M10 brings the perfect balance between entertainment and education. With a beautiful 10.1” screen, long battery life, and an all-metal thin and light design, it’s the ideal tablet to use at home or at school.

Big & Beautiful

Be captivated while browsing the web, watching movies, playing games, or doing schoolwork on the big and beautiful 10.1” WUXGA (1920 x 1200) touchscreen with a 16:10 aspect ratio and narrow bezel design.

Built to Perform

Enjoy smooth navigation between videos, photos, games and more with our Android 12 tablet. Powered by a MediaTek Kompanio 500 Octa-Core processor, up to 4 GB RAM, 128 GB1 internal storage and a MicroSD slot.

Video Calls Made Easy

Stay connected with ease thanks to Acer Iconia Tab M10’s dual-band Wi-Fi capability—while 5 MP front-facing and 8 MP rear-facing cameras enable you to make crystal clear video calls and capture high-resolution photos.

1 Specifications may vary depending on the model and region. All models subject to availability.
2 Battery life is measured under specific test settings and conditions. Actual battery life may vary by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.