HDMI/IR Cat 5 Extender (1080p@40m)
- Uses less expensive Cat 5e cables to connect the local and the remote units
- Supports IR signals for remote control
- Extend 1080p by 40 m; extend 1080i (HDTV) by 60 m
- Non-Powered (only require one power adapter)
The VE810 HDMI Extender extends your HDMI display up to 60 m from your HDMI source device using two Cat 5e cables. In addition, VE810 is equipped with IR signaling pass-through which allows the IR channel to control from the remote to local unit, to control the HDMI source, or from the local to remote unit, to control the display device.
For flexibility and convenience, the VE810 setup requires only one power adapter for both units. The VE810R remote unit will function without the need of an additional power adapter because it will be powered by the VE810 local unit.
Features
- Connects the local and the remote units via Cat 5e cables
- HDMI (3D, Deep Color); HDCP 1.1 compliant
- Superior video quality – up 1920 x 1080 at distance up to 40 m
- Bi- directional IR channel for IR signal control on remote unit; IR transmission is processed one direction at a time
- 8 segment equalization adjustment switch optimizes display quality
- Supports Dolby True HD and DTS HD Master Audio
- DDC compatible
- Compatible with all ATEN HDMI switches and splitters
- Non-Powered (only require one power adapter)
- Rack-mountable