Features

Operating System

Available with Windows 11, Windows 10 or Ubuntu.

Built for the Power User

Enjoy seamless productivity while multi-tasking across office applications, collaboration tools, and professional software.

Dell Optimizer for Precision

Intelligence built around you:Automatically personalize and boost the performance of your Precision and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalized performance with the world’s most intelligent PCs: Intelligence and machine learning elevate productivity by automating performance features beyond your PC, across your entire ecosystem.

Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: With Dell Optimizer, AI and machine learning gather and analyze data locally on the system–only event data and service heartbeat are sent to help Dell understand if the app is working appropriately. Optimization and data collection follow a stringent process to ensure your privacy and security-using data to improve your PC experience continually. No personal data is sent and used without your explicit consent.

Analytics:Generate end-user reports and analyze your system for personalized insights.

Independent Software Vendor (ISV) certification*

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.
*Dell ISV-certifications cover the most popular independent software applications.

Sustainably-made

Made from sustainable materials like recycled carbon fiber and renewable castor-oil; precisions are registered EPEAT Gold. It also ships to you in both a recycled and recyclable container.

Windows 11 Pro - designed for hybrid work.The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. SD card reader
2. Universal audio port
3. (2) USB 3.2 Gen 1 (Power Enabled)
4. HDMI 2.0
5. RJ-45 Ethernet port6. Lock slot
7. (2) Thunderbolt 4 Type C
65W Type C (Integrated graphics-15W only), 100W Type C or 130W Type C (Integrated graphics/discrete graphics)​
8. SC Reader optional, FPR optional​

Dimensions & Weight

1. Height (rear): 0.90 in. (22.80 mm)
Height (front): 0.82 in. (20.80 mm)
2. Width: 14.09 in. (357.80 mm)
3. Depth: 9.19 in. (233.30 mm)Starting weight (Minimum): 3.56 lb (1.613 kg)