The B126-110 expands and extends your existing HDMI over Cat5 application, making it perfect for digital signage installations with growing demands such as retail, point-of-sale displays, schools, churches and others. By extending an application by up to 700 ft. and adding as many as three monitors, the B126-110 is made to meet the growing demands of digital signage.
When placed between the transmitter and receiver units of Tripp Lite's B126-1A1 HDMI extender kit, the B126-110 extends a 1080i (60Hz) signal up to 175 ft. and a 1080p (60Hz) signal up to 125 ft. The B126-110 also includes an HDMI output connector, allowing you to connect a remote display to each unit. Up to three remote/repeaters can be installed between a transmitter and receiver, allowing you to add three more displays along your application.
With no software or drivers to install, the B126-110 is ready to use in your application right out of the box. Simply connect the Cat5e/6 input and output along with the unit's power supply and watch as the B126-110 extends your application with crystal-clear resolution. The unit also includes built-in equalization control for ultimate image quality control.
The B126-110 includes mounting hardware, enabling it to be installed in any venue. Mounting options include wall-mount, rackmount and pole mount. For further flexibility, up to three units can be mounted in 1U of rack space using Tripp Lite's B132-004-RB 19-inch rackmount bracket.
The B126-110 features a green, RoHS-compliant design that is also TAA-compliant for GSA schedule purchases. The B126-110 comes backed by a one-year warranty.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.