BenQ DesignVue Monitors

PD2706UA|27-inch Ergo Arm 4K UHD P3 DisplayHDR 400 USB Type-C Designer Monitor

Unleash Creativity with Maximum Comfort

As a workspace magician, PD Ergo Arm fully supports the flexibilities for swivel, height adjustment, pivoting, tilting, and the amazing cable management inside the arm. Create with the customizable ergonomic design and enjoy the incredible color performance at the same time. Whether you’re working on the design or presenting your ideas to your clients, there’s always the right spot and right angle to do it

Industry Leading Color Performance

Incredible Color Space Coverage

PD2706UA covers 95% P3, 99% sRGB, and 99% Rec.709 color spaces and has amazing Delta E ≤ 3 color reproduction to ensure superb accuracy and absolute color confidence

Industry Leading Color Performance

Attentive Color Modes for Creators

One Click Syncs Mac Device Colors

BenQ exclusive M-book mode provides active color syncing, creating an additional layer of color precision assurance.
Mac ® and MacBook ® are trademarks of Apple Inc.

Color Consistency at Your Fingertips

BenQ ICCsync auto-matches and auto-synchronizes ICC profiles on the monitor when you change color modes, and also between your Mac and BenQ monitor. All of this is done instantly.

Animation Mode

Enhance the clarity of dark areas without overexposing bright regions.

CAD/CAM Mode

Enjoy superior contrast of lines and shapes in technical illustrations.

Darkroom Mode

Adjust image brightness and contrast for work in dark environments

ePaper Mode

Simulates e-book display to read and edit digital publications in comfort

DualView

Showcase designs in two modes side-by-side for improved workflow and enhanced productivity.

Accuracy Guarantee

Factory Calibrated for Color Accuracy

BenQ DesignVue monitors feature meticulous factory calibration, so designers make full use of total display color accuracy from the get go.

Accuracy Guarantee

Pantone Connect Premium

Go digital with BenQ, the first brand to work with Pantone on a mobile app. As an existing owner or a new purchaser of BenQ professional monitors, you get one year of free Pantone Connect Premium for digitally mobile color consistency and accuracy.

Accuracy Guarantee

Out-of-the-Box GUARANTEE

PD2706UA also features Pantone and Pantone SkinTone validation, appealing to professionals who need a display that achieves utmost authenticity when showing real-world colors.

Accuracy Guarantee

Out-of-the-Box GUARANTEE

PD2706UA is fully CalMan Verified. Creative professionals demand excellence, and BenQ delivers.

Displaying Details

BenQ Uniformity Technology

Delivering corner-to-corner authentic colors and consistent luminescence. The display is divided into hundreds of sub-regions and rigorously fine-tuned for precision. This innovative tech assures ultra-dependable image fidelity.

Expand Your Workstation with All-in-One Cable

90W USB-C carries images, videos, and other data seamlessly plus charges your mobile devices at the same time all with one cable.

Your Thunderbolt 3/4 devices are compatible with USB-C on BenQ displays, ensuring consistent and seamless work efficiency.

KVM

With built-in KVM (keyboard, video, mouse) switch functionality, PD2706UA allows users to control two systems from one keyboard and mouse set. Click to switch between systems via Hotkey Puck G2 to boost efficiency.

Hotkey Puck G2

BenQ Hotkey Puck G2 offers users the flexibility to customize and access their most-used features. Press and switch the dial to access brightness, contrast, and volume adjustment, plus assign shortcuts to feature sets using the three function keys. Additionally, the rotation key allows users to assign custom shortcuts to settings.

PIP / PBP

Go split screen. Picture In Picture (PIP) and Picture By Picture (PBP) let you customize your workflow.

Create with Fresh Eyes

BenQ industry-leading Eye-Care Technology reduces eye fatigue while ensuring greater user comfort during long periods of use.