ViewSonic PA700W 4500 Lumens WXGA High Brightness Projector w Vertical Keystone for Business and Education

Put your presentations in the best light with the ViewSonic ® PA700W WXGA projector. This state-of-the-art high brightness projector combines a powerful 4,500 ANSI lumens with WXGA resolution for stunning images on a 300” screen. Dual HDMI ports empower you to seamlessly switch between different devices while a USB Type-A port lets you connect wireless dongles directly into the projector. And with streamlined software updates over USB, keeping your projector up-to-date with the latest features is easier than ever. Whether you consider the PA700W a business projector or an education projector, this powerful device is the perfect presentation tool for any environment.

  • VERSATILE PROJECTOR: High brightness 4500 Lumens WXGA (1280x800p) projector with advanced visual features
  • EASY SETUP: 1.1x optical zoom, and 40-degree vertical keystone
  • LONG LAMP LIFE: SuperEco Mode allows the lamp to shine bright for up to 12,000 hours
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as dual HDMI, VGA, and USB inputs

Bright Images in Large Spaces

Packed with 4,500 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including large boardrooms, conference halls, and auditoriums.

300" Ultra Large Screen

Enjoy breathtaking images on an ultra-large screen capable of reaching up to 300". This state-of-the-art projector has a lower cost-per-inch compared to commercial displays.

Versatile Connectivity

Dual HDMI and a USB 3.0 port give you the freedom to connect your projector to a variety of devices and external media players.

Software Updates via USB

Software updates for this projector can be easily accessed online. Simply connect the projector to a computer via USB, and run the software update program available in the Support & Downloads section of the product page.