Features & Design

Operating system

Available with Windows 11

Every student empowered.

Meet the new Latitude 3140 laptop and 2-in-1: the ultimate learning tools that let kids be kids. Featuring enhanced grip, spill-resistant keyboard, rounded corners and rubberized edges for learning anytime, anywhere.

Unmatched durability

Engineered to endure spills and tumbles with rubberized edges and rounded corners for minimal drop impact, a spill-resistant keyboard and captive keys.

Rigorously tested to withstand 30" drops onto steel, 48" drops onto plywood, thousands of 4-inch micro-drops, and tens of thousands of hinge cycles. The new Latitude 3140 has been tested more rigorously than ever for maximum endurance.

Prevent drops with laser etching for enhanced grip on the front and back covers.

Chassis design that empowers strength and rigidity.

Kid-tough Dragontrail Pro screen that stands up to the demands of the day.

Learn without limits

Power through any project with the help of Intel ®  N100 and N200 processor options.

Uninterrupted learning with up to 13 hours of battery life. Charge up to 80% in about an hour with ExpressCharge.

Empower hands-on learning with the Latitude 3140 2-in-1's 11" scratch-resistant Dragontrail Pro touchscreen, compatible with Dell Active Pen and No. 2 pencil.

Connect better than ever with USB Type-C™ for greater flexibility, including charging, display support and data transfer.

Outstanding mobile performance with faster transfer speeds, range and reliability in high-traffic areas with standard WiFi 6 and optional mobile broadband LTE.

Improve your online class experience with optional temporal noise reduction in the dual-mic camera.

Education comes to life with accessories that enhance the learning experience.

Streamlined serviceability

Expertly designed for easy repair with minimal downtime.

Palmrest-mounted keyboards for a cleaner, more modern look with easy access to internal components.

Captive screws remain attached to chassis to eliminate part loss.

Customized services for grades K-12 so IT staff can get the support they need.

Services made for education

Stay Secure, Be Productive

Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average

Ports & Slots

1. Volume up and down
2. Headphone jack
3. USB 3.2 Gen 1 (1 with PowerShare)
4. Wedge-shaped lock slot5. Power
6. USB Type-C™
7. HDMI 1.4

Dimensions & Weight

Laptop
1. Height: 0.82" (2.09 cm)
2. Width: 11.84" (30.08 cm)
3. Depth: 8.07" (20.48 cm)

Starting Weight: 2.97 lbs. (1.35 kg) 2-in-1
1. Height: 0.84" (2.14 cm)
2. Width: 11.84" (30.08 cm)
3. Depth: 8.07" (20.48 cm)

Starting Weight: 3.12 lbs. (1.42 kg)