Overview

Industrial grade power charging station adds 16 USB-C charging ports, 30W per port, PD 2.0 & 3.0 for 5V/3A, 9V/3A and 12V/2.5A, Over Current, Over Voltage, Over Heating, Short Circut, ESD Protection, Metal Housing, UL Certification

Features

Unrivaled Charging Capability

  • 600W total power output ensures sufficient power for all connected devices
  • 16 USB-C charging ports, per ports offer up to 30W for charging smartphones, wearables, and other devices
  • Supports PD 2.0 & 3.0 ensuring compatibility with a wide range of devices
  • Multiple voltage outputs: 5V/3A, 9V/3A, and 12V/2.5A for flexible charging options
  • Built-in Meanwell brand power IC with UL certification

Complete Protection

  • Over Current Protection: Guard against excessive current and potential damage
  • Over Voltage Protection: Ensure safe voltage levels for all connected devices
  • Over Heating Protection: Smart temperature control to prevent overheating
  • Short Circuit Protection: Instant response to protect your devices from electrical mishaps
  • ESD Protection: Safeguard against electrostatic discharge for longevity
  • Ensures charging station and the connected devices safe

2U Standard 19-inch Rack Mounted

Heat dissipation and durable metal shell rack, can be mounted into a standard 2U of EIA-standard 19-inch rack using ear-mounts (included)

Simple and Concise Use

Provide 16 Ports to Connect with Your Devices

Output specification :

  1. Support USB-C PD output /BC 1.2_DCP, Apple, Samsung protocol/Qualcomm QC2.0 &QC3.0/MTK PE+1.1 and MTK PE+2.0/Fast Charging protocol FCP and AFC (Max 12V)
  2. Conversion Efficiency is 92%

Wide Compatibility

It is compatible with Apple iPhone 15/14/13/12/11/X, iPhone 8, iPhone 8 Plus, Samsung Galaxy Note 8, S8, S8 plus, and more, Tablets/Laptop for Apple iPad Pro/Mini, MacBook 12-inch, MacBook Air/Pro and more USB-C devices

Applications