Built for Productivity
With Intel vPro®, An Intel® Evo™ Design, and up to a 13th Gen Intel® Core™ i7 processor1, this powerful Chromebook Enterprise device provides improved performance up to 10%2 over previous generations so that you’ll never be lacking for power or speed.
This 16:10 Chromebook Enterprise device with a 14-inch WUXGA (1920 X 1200) IPS narrow-bezel display1 and 100% sRGB coverage gives you vibrant, highly accurate colors to go with its increased vertical screen real-estate.
The rapid-charging 10-hour battery3 gives you an up to five-hour charge in under 30 minutes4, so you can be up and running quicker than ever.
DTS® Audio and built-in Smart Amplifier provide higher-quality, distortion-free sound and deeper bass while also protecting speakers from damage as you pump up the volume.
This Chromebook Enterprise device comes equipped with Antimicrobial Corning® Gorilla® Glass on the surface of the touchscreen. The antimicrobial properties help protect touch surfaces from stains and odor-causing bacteria.
The optional embedded fingerprint reader gives you a quick and secure way to unlock your device. And because fingerprint data is stored locally, you can rest assured that your data is safe and secure.
Utilize your 2-in-1 Chromebook Enterprise device in ways you’ve never thought of before. Its 360-degree convertible modes give you the flexibility to easily switch from tablet, laptop, tent, and stand modes at a moment’s notice.
Worry less about your device and focus on your work. This Chromebook Enterprise device features independently verified MIL-STD-810H8 military-grade durability.
Deploy, manage, and secure your devices with Chrome Enterprise Upgrade. Chrome Enterprise Upgrade unlocks the built-in business capabilities of ChromeOS. Drop ship devices directly to employees ready to be signed in with zero-touch enrollment.
1 Specifications may vary depending on model and/or region.
2 This benchmark is based on an internal Acer test performed on an Intel® Core™ i5 Chromebook. These benchmark results are based on the early-stage samples.
3 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
4 Based on Intel® Evo™ platform specifications.
5 The panel in this USI pen Chromebook (Acer Chromebook Enterprise Spin 714) supports USI 2.0 protocol, and the user can use a third-party USI 2.0-enabled stylus with this device. However, the dockable stylus ships with this device is based on USI 1.0 protocol with tilt feature support. Dockable stylus is referring to the stylus in a Chromebook with stylus.
6 Acer Antimicrobial Design may vary depending on models/region. All antimicrobial solutions including Antimicrobial Corning® Gorilla® Glass and silver ion antimicrobial technology do not claim to protect users or provide any direct or implied health-benefit.
7 The antimicrobial protection is limited to the touch surface. Products featuring Acer Antimicrobial Design have implemented the antimicrobial solutions on select high-touch surfaces.
8 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
9 EPEAT® registration varies by country. See http://www.epeat.net/ for registration status for each country.