Add up to four USB-A ports using one USB-C port.

For professionals struggling to find enough USB-A ports to connect their desktop accessories, the CH1200 USB-C 10Gbps 4-Port Hub is an ideal solution. Perfect for connecting up to four USB-A accessories, such as thumb drives, mice, keyboards and headsets, to a USB-C port on a laptop or docking station, the CH1200 USB-C 10Gbps 4-Port Hub provides up to 10Gbps data transfer speeds in a portable and compact hub. Enhancing productivity with a simple plug-and-play solution, the CH1200 USB-C 10Gbps 4-Port Hub is a convenient accessory for connecting USB-A devices to a USB-C port.

  • Add up to four USB-A accessories using a single USB-C port
  • 10Gbps data transfer speeds (20x faster than USB 2.0)
  • Simple plug-and-play expansion hub—no drivers, downloads, or additional power required
  • For USB-C based devices (Thunderbolt 4, Thunderbolt 3, USB4, and USB-C Alt Mode)
  • Windows 10 or above, macOS 11 or above, or Chrome OS 91 or above