CLX SET...Lord of Chaos

Essential Performance Gaming Desktop

An Essential CLX SET entry-level gaming PC that's small but powerful yet designed to offer a quality gaming experience without breaking your wallet. CLX SET gaming PCs feature high-performance PC parts designed to give you an optimal and immersive experience.

This CLX SET is built with a fast Ryzen 7 5700G 8 Core, 16 Thread G-Series processor that has built-in (integrated) graphics. Play some of the most popular games at 1080p, and when you're ready for the next level, add a graphics card.

  • Processor: AMD Ryzen 7 5700G 3.80GHz
  • Memory: 16GB DDR4 - 2 x 8GB (64GB Max)
  • Drives: 1TB NVMe M.2 SSD
  • Graphics: Radeon RX Vega 8 (CPU Integrated)
  • Video Connectivity: 1x HDMI | 1x DVI
  • WiFi: 802.11AC | Power Supply: 550 Watt
  • Dimensions (H x W x D): 14.37 x 7.48 x 14.37 inches
  • 3 RGB Fans, Black Karnak MicroATX-Tower with Tempered-Glass Front and Side Panels

CLX is a division of Cybertron International, one of the largest system integrators in the US since 1997. 100% U.S. Based Company, owned and operated in the heartland of the United States in Wichita, KS. We are gamers and tech enthusiasts at heart! We understand what it takes to create a system meant for casual to intense gameplay. CLX believes in quality, attention to detail, and giving gamers and creators the ability to have exactly the system they desire, through selection or customization.

  • Custom Built in the USA
  • High Performance Reliable
  • No Bloatware Included

Built-in Graphics

With the breakthrough Zen 3 architecture of AMD Ryzen 5000 G-Series processors, you get the computing performance gaming demands and built-in AMD Radeon graphics for smooth 1080p gaming.

  • 4th Generation Ryzen 7 5700G
  • 8 Cores 16 Threads
  • 3.8 GHz Base Clock Speed
  • 4.6 GHz Max. Boost Clock
  • 4MB L2 + 16MB L3 Cache

Realistic Immersive Graphics

An all in one solution for entry-level gamers to play in smooth 1080p. Radeon graphics that are, integrated, built-in to the Ryzen CPU.

  • Radeon RX Vega 8 (CPU integrated)
  • 8 Graphics Cores
  • 2 GB Shared Memory
  • 2000 MHz

Game-Changing Gameplay

Gaming and productivity just got even better, bringing you closer to what you love, Microsoft Windows 11 is now available on all CLX systems. Windows 11 powered CLX Gaming PCs make it easier than ever to help gamers and creators stay focused and organized in a new hybrid world. Now you can play and connect with other gamers across Windows 11 devices. From the best classic titles to the newest generation of PC games, Windows 11 is built for the games you love!

All CLX gaming desktops are hand built in the USA using name-brand premium components, and expertly put together by true cable management and airflow control experts

We quality control and evaluate performance benchmarks on all CLX computers as part of our build process to maintain the highest quality PC builds.

We maintain high performance in all CLX computers by not including unwanted software.

No Bloatware included!

A state-of-the-art custom PC builder with real gamers designing PC gaming systems that operate at peak performance using high-end computer parts in customized signature PC cases.