ROG Strix XG27AQMR

ROG Strix XG27AQMR Gaming Monitor — 27 inch 2K QHD (2560x1440), Fast IPS, 300 Hz (above 144Hz), 1 ms GTG, G-Sync compatible, Variable Overdrive, ELMB Sync, DisplayHDR 600

  • 27 inch WQHD (2560 x 1440) monitor with ultrafast 300Hz refresh rate designed for professional gamers and immersive gameplay
  • Fast IPS technology enables a 1ms response time (GTG) for sharp gaming visuals with high frame rates.
  • G-Sync compatible and FreeSync Premium Pro technology delivering a seamless, tear-free gaming experience
  • High dynamic range (HDR) technology with DisplayHDR™ 600 compliance combined with DCI-P3 color gamut ensures exceptional contrast and color performance
  • ASUS Extreme Low Motion Blur Sync (ELMB SYNC) technology enables ELMB together with G-SYNC Compatible, eliminating ghosting and tearing for sharp gaming visuals with high frame rates.

ASUS FastIPS Display−1ms (GTG) Response Time

ASUS FastIPS Display-ASUS Fast IPS Display allows the display’s liquid crystal elements to switch up to 4X faster than conventional IPS panels for improved response. With a 1ms gray-to-gray response time, smearing and motion blur are virtually eliminated.

INCREDIBLY FAST 300HZ REFRESH RATE

You'll experience amazingly -fluid gaming visuals, giving you the upper hand in first-person shooters, racing, real-time strategy and sports titles.

Certified NVIDIA G−SYNC Compatible

Delivers a seamless, tear-free gaming experience by enabling VRR by default on NVIDIA GeForce GTX 10-Series and NVIDIA GeForce RTX 20-Series graphics cards.

ACCURATE, WIDER COLOR PALETTE

Provides a wider range of colors with a cinema-standard DCI-P3 97% and sRGB 120% color gamut. To ensure color accuracy, all the monitors is factory pre-calibrated with factory calibration report.

HIGH DYNAMIC RANGE (HDR) WITH DISPLAYHDR™ 600

HDR technology supports across a range of luminance to deliver a wider color range and higher contrast than traditional monitors. The brightest whites and the darkest blacks bring out details like never before. Also, it can get peack brightness of 600 nits to meet the requirement for DisplayHDR™ 600 certification.

Dynamic Shadow Boost

ASUS Dynamic Shadow Boost technology automatically clarifies dark areas of the game without changing other areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

Rich connectivity

Extensive connectivity options, including, I/O: DisplayPort1.4, two HDMI (v2.0) support a wide array of multimedia devices.