Swift X 16
Make a Splash

Swift X 16
Make your ideas come to life on the supercharged Swift X 16—delivering fast and fluid performance in a newly redesigned, portable system. All on a brilliant 3.2K 120Hz OLED display made to unleash your creativity.

Captivating Color and Clarity

Be thoroughly amazed by the brilliance of 3.2K 120Hz OLED—offering vivid color accuracy and remarkably deep blacks—for exceptional color grading and image quality on a 16:10 display that’s made for makers.

Render All the Things

Experience the superior performance of up to AMD Ryzen™ 9 H-Series Processors1 at up to 45W and 8 cores1—and NVIDIA® GeForce RTX™1, pre-installed with NVIDIA Studio Drivers and exclusive tools to handle the most graphically demanding software there is.

An Interior Redesign

Thanks to a redesigned thermal arrangement, Swift X 16 offers a larger battery along with TwinAir Cooling, for an improved balance between thermal performance and battery life—so you can create with confidence.

Turn Some Heads

Swift X 16 has an all-new design in a 17.9 mm thin, 1.9 kg light aluminum chassis—with a 33% larger touchpad3 for increased productivity, accessibility, and precision.

The Connectivity

Boasting 2 USB Type C (USB 4) ports, HDMI 2.1, Wi-Fi 6E4, and a MicroSD slot, the Swift X 16 has all the essential connections to keep your productivity powered on!

The Smarts

Video calling has never been so good on the 1080p FHD camera—which uses Acer’s TNR technology for high-quality imagery in low-light conditions along with Acer PurifiedView™ and PurifiedVoice™ with AI Noise Reduction.

1  Specifications may vary depending on model and/or region. All models subject to availability.
2  Based on Acer’s internal lab data.
3  Compared to 16” Swift X 2022 (SFX16-52G).
4  Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).