Fanless design

With fanless design, the device is passively cooling

and is dustproof. Therefore, it's very suitable for

segments such as industry.

-20degC operating temperature

AOPEN has good experience in mechanism and electronic design. It has designed a good body temperature control for DEX5750. The equipment can operate normally even at a low temperature of minus 20 degrees C. It is suitable for industrial or outdoor applications that require low temperatures.

Supports 8K HDR content playback

DEX5750 uses Intel® Iris® Xe graphics to play, the image processing performance is increased by 2.95 times, and 8K (7680 x 4320@60Hz) HDR can be played through DisplayPort 1.4 decoding.

AOPEN Intelligent Control

AOPEN Intelligent Control (AiCU) is built for global enterprise brands, AiCU enables network operators with an intelligent device management solution that automates industrial and commercial applications. AiCU brings cloud service and advanced embedded device control technology together into a single dashboard.

-screens output player

DEX5750 supports 4 screen output solutions, which can support up to 4 screens (via USB-C). The horizontal or vertical streamlined ratio is the best solution for digital menus, video walls and multi-screen use. It is suitable for application industries such as fast catering and fast fashion retail, with special effects such as screen changes.

Small form factor

This form factor ensures an easy integration into kiosks or behind screens. The AOPEN small form factor is a standard that is used for Digital Engine (DE) models. The size of our Digital Engine series is set to 240x25x158 mm. Its thickness set to 25mm(31mm with bracket).

Intel Core-i Platform

The DEX5750 combines a high-performance CPU, up to 23% faster single thread performance, and up to 19% faster multi-thread performance. With new Intel® Iris® Xe graphics, offers up to 2.95 times faster graphics performance. These computing devices are available with Core - i3, i5 CPU in different SKU's.

UHD (4K) content playback

This media player is capable of driving UHD (4k) content. With a resolution that goes up to 3840x2160 pixels your content will be close to perfect. This feature marks the players that are capable of delivering content that is fluent and stutter free in UHD (4k).

Support AiCU Out-of-Band (OOB) remote management (optional)

The AiCU Out-of-Band (OOB) Endpoint Management Solution provides a hardware-based comprehensive device management tool that is not dependant on host Operating System functionality. AiCU OOB lowers your Total Cost of Ownership by reducing on-site maintenance and allowing full software patch and update control.