ASUS Chromebook CR11 Flip has stylish, robust and attentive design to unleash student creativity and potential. The ruggedized construction endures the stresses and strains of everyday use, while ASUS Antimicrobial Guard 1 protects student from harmful organisms in the classroom and beyond. Featuring an easy-to-service modular design and zero-touch enrollment for fast setup, ASUS Chromebook CR11 Flip is also a smart investment for education environments of all types. It supports up to WiFi 6 for fast connectivity, has a garaged stylus 2 and dual cameras for versatile experiences and long-lasting battery life for uninterrupted learning — making it the student laptop to beat.

Ruggedized Design

Ultimate rugged design

ASUS Chromebook CR11 Flip is engineered to withstand everyday knocks, bumps, drops and spills without damage. So, whether it slips off the side of a classroom desk or the dining-room table, ASUS Chromebook CR11 Flip is built to keep on going

Durability

Ready for action

ASUS Chromebook CR11 Flip is created to thrive in the bustle of modern classrooms. Built to surpass demanding US military-grade MIL-STD-810H durability standards 4 , it’s also rigorously tested to endure stringent ASUS quality tests. It can withstand occasional drops of up to 120 cm — more than standard desk height — and the hinge and I/O ports are fully tested to endure the stresses and strains of everyday use

ASUS Antimicrobial Guard

Antimicrobial protection

The surface of any laptop may harbor thousands of potentially harmful bacteria. To keep your ASUS Chromebook CR11 Flip hygienic, the keyboard, touchpad and palm rest are all protected with ASUS Antimicrobial Guard 1,5 . This has been scientifically shown by the internationally-recognized ISO 22196 standard to inhibit the growth of bacteria by in excess of 99% over a 24-hour period. Antimicrobial Guard is also made to withstand alcohol-based cleaning products and hypochlorous acid water 6 , empowering you to keep the surface of your laptop clean and sanitary — limiting the spread of harmful bacteria

Connectivity

Faster mobile connectivity and WiFi

ASUS Chromebook CR11 Flip offers WiFi 6 technology to deliver ultrafast and stable speeds for online learning and super-smooth video chats, so that teaching and learning can happen anywhere. Its connectivity is made even better by ASUS WiFi Master Premium for ChromeOS 8 , which ensures greater speed, stability and range to help students stay connected anywhere

I/O Ports

Extensive connectivity

Full connectivity is vital when you want to get things done efficiently. That’s why ASUS Chromebook CR11 Flip has two 3.2 Gen 1 USB Type-C ®  (USB-C ® ) port — with support for DisplayPort ™ , high-speed data transfers and USB Power Delivery — along with two USB 3.2 Gen 1 Type-A, a microSD card reader, an audio combo jack and a Kensington lock slot.

Capacious Battery

All-day learning

With up to 12 hours 9  of battery life on a single charge, ASUS Chromebook CR11 Flip will last for a full day of classes and more — empowering students to enjoy uninterrupted learning and, later, entertainment