TUF Gaming VG27AQA1A Gaming Monitor – 27 inch WQHD (2560 x 1440), Overclock to 170Hz (above 144Hz), Extreme Low Motion Blur™, Freesync Premium™, 1ms (MPRT), Shadow Boost, HDR, DisplayWidget Lite

  • 27-inch WQHD (2560 x 1440) gaming monitor with overclock to 170Hz refresh rate designed for professional gamers and immersive gameplay
  • 1ms (MPRT) response time for smooth gameplay, and ASUS Extreme Low Motion Blur (ELMB ™) technology to further reduce ghosting and motion blur
  • FreeSync Premium delivers a seamless, tear-free gaming experience by enabling VRR (variable refresh rate) by default
  • High Dynamic Range (HDR) technology supports HDR-10 format to enhance bright and dark areas

TUF Gaming VG27AQA1A is a 27-inch WQHD (2560 x 1440) gaming monitor with an overclocking 170Hz refresh rate and 1 ms (MPRT) response time for extremely immersive gameplay. It features exclusive Extreme Low Motion Blur (ELMB) technology and AMD FreeSync™ Premium to eliminate ghosting and tearing. In addition, it also features High Dynamic Range technology, supporting the HDR10 for great contrast and lifelike colors.

GAMING KEY SPEC

170HZ REFRESH RATE(OC) AND 1MS (MPRT) RESPONSE TIME

TUF Gaming VG27AQA1A delivers stunning visuals from all angles. With overclock to 170Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.

GAMING KEY SPEC

ADAPTIVE-SYNC

AMD FreeSync Premium technology supported through DP and HDMI ports providing variable refresh rates for low latency, stuttering-free and tearing-free while gaming.

COLOR PERFORMANCE

HIGH DYNAMIC RANGE

TUF Gaming VG27AQA1A takes advantage of HDR technology to deliver more vivid colors and higher contrast levels compared to traditional monitors.

EXTENSIVE CONNECTIVITY

A multitude of connectivity options, including two HDMI 2.0, plus DisplayPort™ 1.2, ensures wide compatibility with a variety of input sources.