The ViewSonic
®
CDE4312-E1 is a 43” 4K Ultra HD large format wireless presentation display bundle. With features including a razor-sharp resolution of 3840 x 2160, 230-nit high brightness, 178-degree ultra-wide viewing angles, 2 x 10W speakers, and wireless screen sharing, the CDE4312 transforms meeting rooms into a dynamic communications hub. The built-in ViewBoard® Cast screen sharing software* (along with the optional ViewSonic vCastSender app), and myViewBoard Display software, enables both on-site and online users to participate in conferences and simultaneously share content. Equipped with a 1.5GHz Quad-core embedded SoC processor, 2GB RAM, and 16GB of internal memory, the CDE4312 can play multimedia from internal storage or a USB flash drive 16 hours a day, seven days a week. And with remote configuration and content management system support, the ViewSonic CDE4312 is also suitable for a wide array of diverse signage applications. Bundle includes CDE4312 and wall mount.
*Chrome, Android, Windows, Mac OS, and iOS compliant
With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.
myViewBoard™ Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world without having to worry about installing additional software. Alternatively, ViewBoard Cast™ enables content to be streamed from mobile devices directly onto the display via local area networks, and includes touchback and split screen features.
myViewBoard Manager™ is an easy-to-use, web-based application that allows you to securely set up, manage and maintain all of your display devices from a centralized dashboard. Cloud-based access allows IT managers to remotely access, monitor and manage devices from anywhere.
USB-C connectivity provides up to 15W power delivery for convenient charging of your peripherals and accessories. It can also support DisplayPort 1.2 and USB 2.0 with optional adapters.
The optional Signage Manager (SW-216) software lets users transfer multimedia content onto the display from Windows PCs and laptops. This embedded content management tool also lets you format, schedule, and save playback settings. Push content with up to five zones via the local network or USB thumb drive.
The AV control system is at the heart of all integrated AV systems and impacts the overall effectiveness of the entire system. Proper programming is essential for completing profitable projects, gaining user confidence and client satisfaction, and promoting relationships. These wireless presentation displays are Extron certified, AMX certified and Crestron compatible.
Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 16 hours a day, 7 days a week. Ideal in virtually any commercial application and environment, this commercial display delivers peace of mind with its robust and durable design.
Enjoy a cloud-based 30-day trial service subscription from ViewSonic's content management software, powered by Revel Digital platform. This allows you to instantly transfer multimedia from any HTML5 browser-based device to the display no matter where you are. Works with optional ViewSonic Signage Manager CMS (SW-216) for local content push with perpetual license.
Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.