ASUS Dual GeForce RTX 3060 White OC Edition 8GB GDDR6

ASUS Dual GeForce RTX TM 3060 White OC Edition 8GB GDDR6 with two powerful Axial-tech fans and a 2-slot design for broad compatibility


  • NVIDIA Ampere Streaming Multiprocessors: The building blocks for the world’s fastest, most efficient GPUs, the all-new Ampere SM brings 2X the FP32 throughput and improved power efficiency.
  • 2nd Generation RT Cores: Experience 2X the throughput of 1st gen RT Cores, plus concurrent RT and shading for a whole new level of ray tracing performance.
  • 3rd Generation Tensor Cores: Get up to 2X the throughput with structural sparsity and advanced AI algorithms such as DLSS. These cores deliver a massive boost in game performance and all-new AI capabilities.
  • OC edition: Boost Clock 1867 MHz (OC Mode)/1837 MHz (Default Mode)
  • Axial-tech fan design features a smaller fan hub that facilitates longer blades and a barrier ring that increases downward air pressure.
  • A 2-slot design maximizes compatibility and cooling efficiency for superior performance in small chassis.
  • 0dB Technology lets you enjoy light gaming in relative silence.
  • Dual ball fan bearings can last up to twice as long as sleeve bearing designs


DUAL

Featuring the latest NVIDIA ® Ampere architecture, ASUS Dual GeForce RTX™ 3060 fuses dynamic thermal performance with broad compatibility. Advanced cooling solutions from flagship graphics cards — including two Axial-tech fans for maximizing airflow to the heatsink — are packed into the 20 cm long, 2-slot card, delivering more power in less space. These enhancements make ASUS Dual the perfect choice for gamers who want heavyweight graphics performance in a compact build.

Dual Ball Fan Bearings

2x longer lifespan

Different bearing types have unique pros and cons. Ball bearings excel at durability and can last up to twice as long as sleeve bearing designs.

GPU TWEAK III

Monitor, tweak, and tune

ASUS GPU Tweak III is more intuitive and feature-rich than ever before. A revamped interface offers greater accessibility by integrating core functions into a centralized dashboard, and our Voltage-Frequency tuner has been overhauled to make overclocking even easier. Additional goodies like 0dB fan technology, automatic profile swapping, a fully customizable on-screen display, and logging capabilities ensure that you get the most out of your graphics card.

144-hour Validation Program

"Extensive" may be an understatement

A 144-hour validation program puts cards through a series of stringent tests to ensure compatibility with the latest games.

NVDIA ®  G-SYNC ®

Smooth operator

This graphics card supports NVIDIA ®  G-SYNC ®  display technology for a super-smooth variable refresh rate experience. Enjoy AAA games without the nuisance of screen tearing or stuttering.