Acer Chromebook
Spin 714

Built for Productivity

Watch Video
Acer Chromebook Spin 714 (CP714-2W/CP714-2WN)
Acer Chromebook Spin 714 (CP714-2W/CP714-2WN)
Powered by the Intel ® Evo™ platform, the 2-in-1 high-performance Acer Chromebook Spin 714 empowers users to stay productive anywhere with its 16:10 14” display 1, 13th Gen Intel ® Core™ i7 processor 1, a QHD 2K webcam, and military-grade durability.

The Power to Perform

With the Intel® Evo™ platform and up to a 13th Gen Intel® Core™ i7 processor1, this powerful Chromebook provides improved performance up to 10%2 over previous generations so that you’ll never be lacking for power or speed.

Vivid Visuals

This 16:10 Chromebook with a 14-inch WUXGA (1920 X 1200) IPS narrow-bezel display1 and 100% sRGB coverage gives you vibrant, highly accurate colors to go with its increased vertical screen real-estate.

Stunning Clarity for Video Conferencing

This Chromebook comes with dual upward speakers, a dual microphone array, and a built-in MIPI 2K webcam with a privacy shutter and temporal noise reduction technology so you can enjoy ultra-clear high-quality audio and video, even in dim lighting.

Distortion-free Sound

DTS® Audio and built-in Smart Amplifier provide higher-quality, distortion-free sound and deeper bass while also protecting speakers from damage as you pump up the volume.

Packed with Features

Boost your productivity with features such as Wi-Fi 6E, Bluetooth 5.1, Corning® Gorilla® Glass touchscreen and touchpad, a backlit keyboard, a built-in HDMI port, a USB Type-A port, and dual USB Type-C ports with the latest Thunderbolt™ 4 technology.

All-day, Fast-charging Battery

The rapid-charging 10-hour battery3 gives you an up to five-hour charge in under 30 minutes4, so you can be up and running quicker than ever.

Acer Antimicrobial Design5, 6

This Chromebook comes equipped with Antimicrobial Corning® Gorilla® Glass on the surface of the touchscreen. The antimicrobial properties help protect touch surfaces from stains and odor-causing bacteria.

Convenient Convertibility

Utilize your 2-in-1 Chromebook in ways you’ve never thought of before. Its 360-degree convertible modes give you the flexibility to easily switch from tablet, laptop, tent, and every angle in-between at a moment’s notice.

Stylishly Rugged

Worry less about your device and focus on your work. This Chromebook features independently verified MIL-STD-810H7 military-grade durability.

Designed for Sustainability

Featuring recycled materials, sustainable packaging, an energy-efficient design, and EPEAT registration8, this Chromebook embodies the spirit of our Earthion initiative to reduce waste across the lifetime of the device.

Conserve Natural Resources

Our molded pulp packaging uses recycled paper, cardboard, and other natural fibers, offering greater sustainability benefits than traditional plastic and Styrofoam packaging.

1 Specifications may vary depending on model and/or region.
2 This benchmark is based on an internal Acer test performed on an Intel ® Core™ i5 Chromebook. These benchmark results are based on the early-stage samples.
3 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
4 Based on Intel ® Evo™ platform specifications.
5 Acer Antimicrobial Design may vary depending on models/region. All antimicrobial solutions including Antimicrobial Corning ® Gorilla ® Glass and silver ion antimicrobial technology do not claim to protect users or provide any direct or implied health-benefit.
6 The antimicrobial protection is limited to the touch surface. Products featuring Acer Antimicrobial Design have implemented the antimicrobial solutions on select high-touch surfaces.
7 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
8 EPEAT ® registration varies by country. See http://www.epeat.net/ for registration status for each country.