Overview

Portable USB Type-C Charger - Built-in LCD screen display - Maximum 200W output totally - USB-C up to 100W - USB-A up to 22.5W - Powerfull 5-Port high-power charger with three USB-C Ports / Compatible with PD 3.0 / PPS / Fast Charger 2.0 and two USB-A Ports / Quick Charge 3.0 fast charging - USB-C Charger with LCD Display - Ideal for Wiindows & MacBook Pro laptops / iPad Pro / Tablets / Smart Phones and Smartwatches - included Stand holder

Features

All in One - Fast Charging Five Devices Simultaneously

Simultaneously charge for USB-C and USB-A power devices to optimize charging efficiency, allows one to charge five devices perfectly at the same time

One for All

Real-time Digital Displays

Built-in LCD screen displays the current data of each port in real time, and the current charging status is clear at a glance

Advanced GaN 2 Pro Technology

New Gallium Nitride (GaN) 2 Pro semiconductor material, low heat temperature, smaller size, higher charging efficiency, allows for power devices can operate at higher voltages and switching frequency which is more powerful and durable, provide multiple protection inside protects your devices against over current, short circuit and over voltage

Triple USB-C and Two USB-A ports

  • Triple USB-C ports, USB-C1/C2/C3 supports up to 100W, and two USB-A ports, USB-A1/A2 supports up to 22.5W, the charger supports a maximum output of 200W, When using all ports together, the charging station provides maximum C1(100W)+C2(65W)+C3(20W)+(USB-A1+USB-A2)(15W) power.
  • USB-C ports are compatible with Power Delivery 3.0, Fast Charger 2.0 / PPS technology protocol
  • USB A ports are compatible for Quick Charger 3.0 protocol

Wide Compatibility

The USB Type-C charging box is not only suitable for various systems such as iOS of Apple products, Android as well as Windows, but also supports USB devices, such as laptops, smartphones, tablets, switch, game consoles, cameras with USB-C ports, and more Cellphone accessories. Moreover, it works well with USB-C to USB-C cord, USB-C to USB-A power cable, USB-C to iPhone charger cable...etc

Power Output Rating - 200W Shared All The Charging Ports