Overview

Portable USB Type-C Charger - Maximum 240W output totally - USB C1 up to 140W / USB C2/C3 up to 100W / USB-A up to 30W - Powerfull 4-Port high-power charger with three USB-C Ports/Compatible with PD 3.1 or PD 3.0/PPS - Fast Charger 2.0 and one USB-A port / Quick Charge 3.0 fast charging - USB-C Power Adapter - USB-C Charger - Ideal for Windows & MacBook Pro laptops / iPad Pro / tablets / Smartphones and Smartwatches, included Stand holder

All in One Go - Fast Charging Four Devices Simultaneously

Simultaneously charge for USB-C and USB-A power devices to optimize charging efficiency, allows to charge 4 devices perfectly at the same time

One for All

240W Max Power and PD3.1 Fast Charging up to 140W

This GaN fast charging block is a high-power output multi-port USB-C charger with a maximum output of 240W. It has 3x USB-C ports and 1x USB-A port, offering up to 4 devices charges simultaneously

USB-C1 port compatibility with USB Power Delivery 3.1, It delivers max charging power up to 28V/5A(140W), and 140W+45W+35W+18W while four ports are connected

Advanced GaN Pro Technology

THe Gallium Nitride (GaN) Technology increases the high power conversion rate of 95% and is more powerful, safer, and more durable. It also helps the charger to be 35% smaller than traditional chargers. Both help save energy and reduce carbon emissions

Triple USB-C ports and One USB-A port

  • Triple USB-C ports, USB-C1 supports up to 140W, USB-C2/C3 supports up to 100W, and one USB-A port supports up to 30W , the charger supports a maximum output of 240W
  • USB-C1 port compatibility with USB Power Delivery 3.1, allows you to charge for MacBook Pro 16" full of in 1.5 hours ( Note: USB-C to MagSafe 3 Cable required for 140W PD output is NOT included)
  • USB-C2/C3 ports are compatible with Power Delivery 3.0, Fast Charger 2.0 / PPS technology protocol
  • USB A port is compatible for Quick Charger 3.0 protocol

Wide Compatibility

The USB Type-C charging box is not only suitable for various systems such as iOS of Apple products, Android as well as Windows, but also supports USB devices, such as smartphones and laptops with USB-C ports, tablets, Switch, game consoles, cameras and more Cellphone accessories. Moreover, it works well with USB-C to USB-C cord, USB-C to USB-A power cable, USB-C to iPhone charger cable...etc

Power Output Rating - 240W Shared All The Charging Ports