11th Gen Intel Core i7 vPro processor offers businesses the performance, manageability, built-in security features, and stability of the Intel vPro Platform, the platform built for business.
Ultimate views: The display is packed with features designed to keep you focused on your work with four-sided narrow bezels, an anti-glare screen and a camera shutter for privacy. Plus, get 250 nits of brightness and ComfortView Plus, an always-on, built-in low blue light solution that reduces harmful blue light while delivering excellent color.
Take charge: Keep working with outstanding battery life plus intelligent settings to preserve power when you're running low with larger 63Whr battery for longer run time.
Connect confidently: Stay connected with up to 450 Mbps LTE mobile broadband speeds. Wi-Fi 6E allows 7 additional channels (in 6GHz band) for more bandwidth which provides faster, smoother Wi-Fi, especially in high-density areas. Travel with ease with new eSIM technology that connects to more global carriers without having to switch SIM cards.
Scale to your needs: There’s nothing holding you back from your best work with scalable memory and storage, includes 16GB DDR4 memory and 512GB of storage and backlit keyboard.
Ports for any purpose: Quickly connect to peripherals with a full range of available ports, including 2x Type-C Thunderbolt 4 that can power up to 2 4K displays, or 1 8K display and legacy ports like HDMI and RJ45.
Work fast, stay cool: Dell’s unique Dual Opposite Outlet fans provide revolutionary cooling in a compact size. Side venting increases efficiency and maximizes airflow to improve system response time, battery life and quietness. Additionally, IT can manage thermals within the BIOS, which saves on storage size and allows IT to focus on other work.
ExpressConnect: Automatically joins the strongest access point in the office and directs bandwidth to critical applications, wherever you work.
ExpressResponse: With Intel Adaptix Technology, prioritize your most important apps.
ExpressCharge: Delivers up to 35% charge in about 20 minutes, or up to 80% charge in an hour.
Intelligent Audio: Intelligent Audio enhances your audio quality and reduces background noises.
Smaller and lighter: We’ve shrunk the dimensions without sacrificing power or performance.
Up-level your presentation: Present flawlessly with the FHD webcam and high-performing mics.
Ultimate views: The display is packed with features designed to keep you focused on your work with four-sided narrow bezels, an anti-glare screen and a camera shutter for privacy.
Our most sustainable: Uses 21% bioplastics from trees within the lid by utilizing Tall Oil from the papermaking process.
1. USD 4.0 Memory Card Reader 2. Global Headset Jack 3. USB 3.2 Powershare 4. USB 3.2 5. HDMI 2.0 6. RJ45 7. Wedge Lock Slot 8. Thunderbolt 4 with Power Delivery and DisplayPort (USB Type-C) 9. Thunderbolt 4 with Power Delivery and DisplayPort (USB Type-C) 10. SmartCard reader