Unify Your Look with Our New

Chassis

Have you ever felt troublesome seeingnice pre-installed fans in the chassis and found out they don’t come in individual packages?CT Series Fans allow you to pair up your fans without switching out any pre-installed fansgranting freedom to unify your display within your chassis. The new Ceres 500 mid-towerchassis is now available, and more chassis pre-installed with the CT Series fans are ontheir way!

Detailed Craftsmanship Pushes

 Through Limits

After numerous research, tests, and modifications, we finally tuned our CT series fan blades to meet our expectations and beyond their limits. These seven fan blade structured fans can provide a 2.23 mm-H2O air pressure and an airflow of 57.05 CFM while maintaining its noise level at 25.8 db-A, allowing you to enjoy these well-balanced performance fans under a friendly budget.

Less Cable, More Friendly

The new cable-integrated daisy-chain design allows the fans to bedirectly connected, so it minimizes demands of 4-pin PWM and 3-pin ARGB ports on yourmotherboard and shortens the cable length between the fans. We’ve also included two 900mmPWM cables and two 900mm ARGB cables for you to easily manage your cables while assemblingyour build.

Solid Structure for Better Performance

The new CT Series fan frames are crafted to be steady androbust so the fan won’t deform easily. We have also modified the exterior design to allowthe fans to fit the chassis or radiator even better, so there won’t be gaps for air to slipthrough.

A little Surprise for Extra

 Security

CT Series Fans are equipped with fourround undetachable anti-vibration rubber pads on each of the fan’s corners. They aredesigned to be stable and dampen the fan’s vibration, allowing the fans to spin at a higherspeed under certain noise levels.

Keeping Your Cables in Place

You might have experienced easily detached 5V ARGB cableswhen you assemble your builds. Worry not; this 5V ARGB Connector Clip can guarantee that thecables are correctly connected and won’t get loose in unexpected conditions.

pectacular Lighting Effects

Featuring 9 addressable LEDs for users to build upspectacular

lighting effects through motherboard sync software,

providing great coverage of16.8 million uniformity colors.

You can create stunning lighting effects through your

motherboard software to customize your ideal lighting effects.

The CT Series ARGB Fans nowsupport ASUS, MSI, GIGABYTE,

BIOSTAR, and ASROCK sync software.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Aura Addressable Header

ASUS

Digital Pin Header

GIGABYTE

JRAINBOW Header

MSI

Addressable RGB LED Header

ASRock