Detailed Craftsmanship Pushes

 Through Limits

After numerous research, tests, and modifications, we finally tuned our CT series fan blades to meet our expectations and beyond their limits. These seven fan blade structured fans can provide a 2.23 mm-H2O air pressure and an airflow of 57.05 CFM while maintaining its noise level at 25.8 db-A, allowing you to enjoy these well-balanced performance fans under a friendly budget.

Less Cable, More Friendly

The new cable-integrated daisy-chain design allows the fans to bedirectly connected, so it minimizes demands of 4-pin PWM and 3-pin ARGB ports on yourmotherboard and shortens the cable length between the fans. We’ve also included two 900mmPWM cables and two 900mm ARGB cables for you to easily manage your cables while assemblingyour build.

Solid Structure for Better Performance

The new CT Series fan frames are crafted to be steady androbust so the fan won’t deform easily. We have also modified the exterior design to allowthe fans to fit the chassis or radiator even better, so there won’t be gaps for air to slipthrough.

A little Surprise for Extra

 Security

CT Series Fans are equipped with fourround undetachable anti-vibration rubber pads on each of the fan’s corners. They aredesigned to be stable and dampen the fan’s vibration, allowing the fans to spin at a higherspeed under certain noise levels.