Delivers Superior Signal Quality with Top-of-the-Line Construction

Manufactured from 24 AWG 4-pair stranded copper wire, the N201-002-OR provides high-speed connection and flawless signal delivery with minimal near-end crosstalk (Next) levels. When compared to standard 100 MHz wire, it also reduces impedance and structural return loss (SRL). This cable delivers speeds up to 550 MHz/1 Gbps. Featuring a durable, corrosion-resistant PVC jacket, the N201-002-OR is molded with integral strain relief for long life and durability. Ridges on each end reduce stress on the cable while giving it extra flexibility. Gold-plated copper contacts ensure error-free signal transfer.

Meets or Exceeds Industry Standards for Performance

The N201-020-PU is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications. It meets Cat6 TIA/EIA standards and meets or exceeds most other industry standards, including IEEE 802.3ab, IEEE 802.5, ISO/IEC 11801 and ETL (category 6 draft 11).

Comes Backed by a Lifetime Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The N201-020-PU is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.