Enterprise-Level Performance and Fast Speeds

This Brother all-in-one printer offers robust functionality and reliable, high-quality performance for mid to large-sized workgroups. Delivers Brother’s fastest color laser print speeds ever – up to 42ppm.(1)

Built-In Value and Low Overall Cost

Delivers built-in value with included Brother Genuine 9,000-page black and 6,500-page color toner cartridges(2) and Brother's lowest cost per page ever by using super high-yield replacement toner cartridges.

Advanced Security Options

Equipped with Triple Layer Security features to help keep your devices and documents safe and protect your network. Includes an integrated NFC card reader for easy badge authentication.

Create Professional-Quality Business Documents

Features our boldest laser color output ever. Get your business noticed with vivid color and sharp black output for your professional brochures, presentations, and other important documents.

Fast Scanning Options with Advanced Workflow Features

The 100-page capacity auto document feeder(3) offers duplex scanning up to 104ipm(4) to a wide range of destinations such as cloud services,(5) SharePoint, and more. Create editable Microsoft Office documents.

Features

Color 7" Touchscreen Display

Offers scan preview and lets you create up to 64 customized shortcuts for frequently used tasks. You can print from and scan to cloud services.(5) For further customization, add or remove icons.

Advanced, Fast Scanning Capabilities
Create searchable and editable Microsoft Office documents including Word, Excel, and PowerPoint. Provides advanced features including scan preview, auto deskew, continuous scanning, and blank page skip.

Fast, Professional Business Color Printing
Delivers our fastest color laser print speeds ever – up to 42ppm(1) to help increase workgroup productivity, as well as our boldest laser color output ever to make professional business documents.

Wired and Wireless Connectivity
Features Gigabit Ethernet networking to share on your wired network. Optional dual band (2.4GHz / 5 GHz) wireless module.(6) Convenient mobile device printing and scanning helps to meet the demands of a mobile workforce.(7)

Large, Scalable Paper Capacity
Helps support busy workgroups with a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray.(3) For extra capacity, add optional trays for a total capacity of up to 2,700 sheets.(6)

Eco-Friendly Features
ENERGY STAR® certified and EPEAT® Silver rated. Default duplex printing helps to reduce paper costs. Eco Mode helps reduce your power consumption, and Toner Save Mode helps to reduce toner use.

Disclaimers

(1) Based on one‐sided printing. Change from default setting required.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Color and monochrome scan speed with all advanced features turned off, Letter at 300dpi.
(5) Requires an Internet connection and an account with desired service.
(6) Requires additional purchase.
(7) Requires connection to a wireless network.

EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.

Images are for illustrative purposes only. Specifications subject to change.