CLX SET...Lord of Chaos

Ultimate Performance Mid-Tower Gaming Desktop

A CLX SET Ultimate gaming PC that seamlessly combines raw power and high-end graphics, designed for Max FPS AAA-title gaming or creative design. CLX SET gaming PCs feature high-performance PC parts designed to give you an optimal and immersive experience.

This CLX SET is built with a new 7000-Series AMD Ryzen 9 7950X processor that has 16 Cores and 32 Threads, plus it's paired with the ultra performing, GeForce RTX 4080 GPU that will bring your games and creative projects to life.

  • Processor: AMD Ryzen 9 7950X 4.5GHz
  • Memory: 32GB DDR5-4800; 2 x 16GB (128GB Max)
  • Drives: 1TB NVMe M.2 SSD, 4TB HDD
  • Graphics: GeForce RTX 4080 16GB GDDR6X
  • Video Connectivity: 1x HDMI | 3x DisplayPort
  • LAN: 2.5Gbps | WiFi: 802.11AC | Power: 850 Watt
  • Dimensions (H x W x D): 20.08 x 9.45 x 19.88 inches
  • Closed-Loop Liquid-Cooled CPU, 7 RGB Fans, White Mid-Tower High Air-flow Mesh Front with Tempered-Glass Side Panel

CLX is a division of Cybertron International, one of the largest system integrators in the US since 1997. 100% U.S. Based Company, owned and operated in the heartland of the United States in Wichita, KS. We are gamers and tech enthusiasts at heart! We understand what it takes to create a system meant for casual to intense gameplay. CLX believes in quality, attention to detail, and giving gamers and creators the ability to have exactly the system they desire, through selection or customization.

  • Custom Built in the USA
  • Reliable High Performance
  • No Bloatware Included

A New Era of Performance

Get ready for advanced processing power with new high-performance AMD Zen 4 cores, higher Max Boost clocks, and higher Cache, so crank up the settings and hold on! Experience the cutting-edge performance of the 5th Generation AMD Ryzen 7000-Series processors to play the most demanding games, stream, or power through design projects.

  • 5th Generation Ryzen 9 7950X
  • 16 Cores 32 Threads
  • 4.5 GHz Base Clock Speed
  • 5.7 GHz Max. Boost Clock
  • 16MB L2 + 64MB L3 Cache

Realistic Immersive Graphics

GeForce RTX 40 Series GPUs deliver incredible gaming performance and are Beyond Fast for gamers, plus produce outstanding professional graphics, AI and compute performance for creators. They’re powered by Ada Lovelace architecture—NVIDIA’s newest RTX architecture—with 3rd Gen RT Cores, and 4th Gen Tensor Cores, along with the new frame rate multiplying NVIDIA DLSS 3 for the most realistic ray-traced graphics and cutting-edge AI features.

  • GeForce RTX 4090 GPU
  • 16384 CUDA Cores
  • 24 GB GDDR6X Memory

Game-Changing Gameplay

Gaming and productivity just got even better, bringing you closer to what you love, Microsoft Windows 11 is available on all CLX systems. Windows 11 powered CLX Gaming PCs make it easier than ever to help gamers and creators stay focused and organized in a new hybrid world. Now you can play and connect with other gamers across Windows 11 devices. From the best classic titles to the newest generation of PC games, Windows 11 is built for the games you love!

All CLX gaming desktops are hand built in the USA using name-brand premium components, and expertly put together by true cable management and airflow control experts.


We quality control and evaluate performance benchmarks on all CLX computers as part of our build process to maintain the highest quality PC builds.


We maintain high performance in all CLX computers by not including unwanted software.

No Bloatware included!

A state-of-the-art custom PC builder with real gamers designing PC gaming systems that operate at peak performance using high-end computer parts in customized signature PC cases.