The USB3AAEXT5M, 5-meter Active USB 3.2 Gen 1 Extension Cable, offers one USB type-A (male) connector and one USB type-A (female) connector, and provides an active extension of USB 3.2 Gen 1 devices of up to 5-meters (16-feet).

An all in one cable for overcoming distance restrictions as well as power source limitations; the active USB 3.2 Gen 1 extension cable incorporates bus powered active circuitry to ensure performance beyond the length limits of standard USB cables. Up to 4 of these cables can be daisy-chained together, allowing the connection to be extended a total of 20-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter provided with the cable.

The USB3AAEXT5M extension cable (USB Extender) supports high speed USB 3.2 Gen 1 transfer rates of up to 5Gbps, and is backed by StarTech.com's 2-year Warranty.