SmartMount ® Ceiling Mount Tilt Boxes for up to 90" Displays

The SmartMount ® PLCM-2 Ceiling Mount Tilt Boxes work with all 1.5" NPT extension pipes for versatility, support, and connection. The 1.5" NPT threaded pipes make it simple to customize each mount to your specific application. The PLCM Tilt Boxes can be used in conjunction with Peerless-AV’s AEC or EXT columns, along with the PLP adaptor plates for custom ceiling mount applications. These tilt boxes provide -5° to 20° of forward tilt, and 360° of swivel, making it possible to find the perfect viewing angle.


Features

  • Ceiling plate and extension columns required (sold separately)
  • VESA® 75 x 75 and 100 x 100mm mounting pattern provided (display mounting hardware ACC918 not included)
  • Additional display mounting adaptor plates available (sold separately)
  • PLCM-2 compatible with standard 1.5" NPT pipe (sold separately)
  • -5° to 20° adjustable tilt and 360° swivel