CHERRY GENTIX BT

Bluetooth® mouse with multi-device function

The CHERRY GENTIX BT mouse is based on the GENTIX mouse, which has proven itself millions of times over, and features convenient multi-device-capable Bluetooth®.

Effortless connection via Bluetooth® - One mouse for everything

By pressing the Bluetooth® button on the underside of the wireless mouse, you can easily connect it to up to three devices, such as a PC, laptop, tablet, smartphone or even a smart TV. The resolution of the wireless mouse is adjustable in 2 steps using the DPI button. The switchable, highly precise optical sensor offers enough precision and speed with 1000 / 2000 DPI to make every user, even those with very high demands, happy. The blue illuminated scroll wheel provides a visual highlight, providing information about the selected resolution level and the battery status.

Distinct and chic - Ideal for mobile use

The practical CHERRY KEYS software provides even more customization. It allows you to assign the two thumb keys of the wireless PC mouse without a dongle according to your wishes. With the included carrying pouch, you always have your Bluetooth® mouse with you - there are no limits to mobile working.

CHERRY GENTIX BT

Bluetooth® mouse with multi-device function

The most important advantages

  • High-precision optical sensor
  • Two-level adjustable resolution (1,000/2,000 dpi)
  • Multi-device function for up to three end devices
  • Perfect ergonomics for small and large hands
  • 7 buttons and a scroll wheel
  • Fits snugly in the hand
  • Rubber-coated side sections for optimal grip
  • Transmission via encrypted Bluetooth® 5.0 (AES-128)
  • Transport pouch included