LDP135-151 - 135" Display, 1920 x 1080 Resolution, 600-nit Brightness

The ViewSonic® LDP135-151 All-in-One Direct View LED Display is a premium 135” larger-than-life digital screen that delivers an incredible audio-visual experience for any high-end corporate lobby, boardroom or conference room. Featuring a 120% Rec. 709 wide color gamut, lightning-fast 4,440Hz refresh rate, and a peak brightness of 600 nits, this display delivers true-to-life color and extraordinary detail for every video, presentation and lecture. The display is also equipped with Harman Kardon speakers, 4K/HDR/HLG support and PIP/PBP display modes for immersive content delivery. At 25mm slim and lined with a 5mm frameless edge, the sleek LDP135-151 exudes sophistication and elegance in any modern setting.

  • ALL-IN-ONE SOLUTION: From the LED tiles, power supply, and control system, everything works seamlessly together and included in the box.
  • ULTRA-SLIM & BEZEL FREE DESIGN: Only 25mm slim display and 5mm frameless bezel
  • VERSATILE INSTALLATION ORIENTATION: Install in either portrait or landscape mode
  • DETACHABLE CONTROL BOX: Input/Output control box can be hidden for a more seamless installation
  • SUPER-SIZED VIDEO WALLS: Two of these displays can be easily installed side-by-side to form an ultra-wide 32:9 video wall
  • WIRELESS CASTING: Pre-installed ViewBoard® Cast enables content to be streamed from devices, whether one-to-one or many-to-one
  • MULTIPLE CONTENT IN A SINGLE SCREEN: Up to 4 inputs Picture-by-Picture and Picture-in-Picture
  • PEACE OF MIND: Industry-leading 3-year standard warranty with optional extensions and robust support services

Seamlessly Immersive

With a huge screen size and ultra-narrow bezel, this display’s sleek and minimalist design seamlessly delivers content without lines or distortion for a more immersive visual experience. What’s more, the control bar on the front of the display can be easily detached and hidden behind the display for a more streamlined appearance so the focus remains on your image and message.

Versatile Installation Orientation

The display can be installed in either portrait or landscape mode for versatile placement in any space or setting.

Super-Sized Video Walls

Two of these displays can be easily installed side-by-side to form an ultra-wide 32:9 video wall of epic proportions. That means you can have a seamless video wall of over 30 feet wide (391”) if installing two of our 216” screen sizes.

Amazing Visuals

Enjoy jaw-dropping, lifelike color and stunning images thanks to resolutions up to 4K Ultra HD, a 120% Rec. 709 wide color gamut and 600 nits of brightness. Advanced video features include 4K/HDR/HLG support, as well as PIP/PBP for additional content delivery versatility.

Theater-Level Audio

Equipped with studio-grade Harman Kardon speakers, this display delivers high-fidelity audio that is tuned to pinpoint clarity. The dual 20W sets of professional passive radiators, woofers and tweeters deliver impressive sound for a true audiovisual feas

Simple and Easy Setup

From the LED tiles, to the AV hardware and software, power supplies and cables, this all-in-one solution includes everything you need in one box for streamlined installation.

3-Year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty with onsite service.

Device Management Made Easy

The included myViewBoard Manager™ software is a cloud-based management solution that empowers IT administrators to remotely monitor devices, manage apps, push out broadcasts and more within the myViewBoard ecosystem. myViewBoard Manager lets IT administrators seamlessly monitor and maintain individual displays across large organizations from a single control panel. For additional functionality, you can upgrade to myViewBoard Manager Advanced software.

Wireless Content Sharing

Embedded Wi-Fi allows users to easily share content to the display.

Easy Maintenace

A modular design features swappable LED tiles that can be easily maintained with minimal downtime. Simply remove the panel and replace with a new panel that has been pre-calibrated for color, brightness and uniformity.