PREDATOR
TRITON 17 X

EXCELLENCE IN EXCESS

Watch Video
PREDATOR TRITON 17 X
Have a go at total liberated performance in a shadowy-black CNC-milled body with the powerful Triton 17 X with DLSS 3. This full-fledged i9 gaming laptop can handle any task, game, or renders thrown its way.

BEYOND PERFORMANCE

Inside is one of the most powerful pieces of hardware available for current laptops. The 13th Gen Intel® Core™ i9 Processor1 with new performance hybrid architecture sets the new standard with up to 24 cores at a 5.40GHz1 max turbo frequency.

 

WINDOWS 11 HOME

Operating System

Up to 13th Gen

Intel® Core™
i9-13900HX

Processor1

Up to NVIDIA®

GEFORCE RTX™ 4090

Laptop GPU1

RAM / SSD X2

32GB DDR5 / 4TB

DDR5 5600MHz / PCIe Gen4

NVIDIA® GEFORCE RTX™ 40 SERIES LAPTOPS

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.

FINE-TUNED AND FULLY-POWERED

With a total graphics power of up to 175W1 on an NVIDIA® GeForce RTX™ 40901, the Triton 17 X propels performance far past expectations. Bring on all the latest AAA titles.

COOLING PERFECTED

The Triton 17 X includes only the best state-of-the-art cooling, such as a three-fan approach with two all-metal fans to push performance to its maximum potential.

 

VAPOR CHAMBER

Design

Dual 89-Blade

5TH GEN AEROBLADE™

3D Fan

Rapid-cooling

LIQUID METAL

Thermal Grease

Airflow Optimizing

VORTEX FLOW

With Thermal Foam

UNYIELDING DESIGN

Place both palms on the keyboard, press down, and see that it doesn’t give. The Triton 17 X’s 19.9 mm – 21.9 mm CNC-milled thin unibody design looks good and allows for better cooling.

THE MAGIC OF MINI LED1

Treat your eyes to a new reality with Mini LED1 gaming laptops. HDR comes alive as local dimming creates dramatic levels of contrast in games, movies, and more.

17-inch

WQXGA MINI LED1

2560 X 1600

VESA

DISPLAYHDR™ 10001

Certified

1000 Nit

DCI-P3 100%1

Color Gamut

Dynamic Backlight

1000 Zones1

Local Dimming

WHAT’S IN YOUR KEYBOARD

Make your laptop shine with the per-key RGB backlight, use the mode hotkey to fit your situation (quiet time or playtime), and open PredatorSense™ with a single press of a key.

PERSONALIZE WITH PREDATORSENSE™

Pop open the brand-new PredatorSense™ utility app to adjust the settings to fit exactly how you want this laptop to perform.

This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.
The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Intel ® technologies’ features and benefits depend on system configuration and may require enabled hardware, software, or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
© 2023 NVIDIA, the NVIDIA logo, Ada Lovelace Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.

1 Specifications may vary depending on model and/or region. All models subject to availability.
2 These four modes require that the AC adapter be plugged in to the laptop.
3 Can only be activated when the AC adapter is not plugged in.