PREDATOR HELIOS 16

EXPLORE BEYOND THE COSMOS

Watch Video
PREDATOR HELIOS 16
Dive into the future of gaming with the Helios 16 AI gaming laptop, backed by DLSS 3.5 technology. Experience unmatched efficiency with innovative cooling solutions, a captivating Mini LED 1 display, and the superior touch of MagKey 3.0 swappable keycaps: MagClick and MagSpeed.

GAME WITHOUT COMPROMISE.

Intel® Core™ processors feature newly optimized hybrid architecture and industry-leading technology that enables you to go
beyond gaming and creation. With Intel, you can do it all. From progressing in the game to advancing in real life, Intel empowers
you to be your best self.

 

WINDOWS 11 HOME

Operating System

Up to Intel® Core™

i9 14900HX

processor1

Up to

24 Cores

8P + 16E

Up to

5.8GHz

Max Turbo Frequency

RTX FOR AI

Discover the RTX AI advantage. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on NVIDIA RTX™ and GeForce RTX™.

Up to NVIDIA®

GEFORCE RTX™ 4080

Laptop GPU

(542 AI TOPS)

Up to

175W MGP

with Dynamic Boost

NVIDIA®

Advanced Optimus

Equipped

 

MUX Switch

Equipped

AI FOR GAMING

Level up your gaming experience with RTX and AI-powered technology enhancing everything from frame rates to fidelity. Plus, enjoy portable, powerful laptops with AI-powered Max-Q technologies to optimize your laptop’s performance.

AI FOR CREATING

Supercharge your content creation with over 100 AI-enabled and RTX-accelerated creative apps—including the Adobe Creative Cloud suite, Blender, DaVinci Resolve, OBS Studio, and the exclusive NVIDIA Studio suite of AI tools.

AI FOR PRODUCTIVITY AND ENTERTAINMENT

From your favorite apps to your favorite shows, RTX-powered AI takes your everyday activities and makes them smarter, faster, sharper, and more enjoyable. With AI on your side, there’s nothing holding you back.

NVIDIA® GEFORCE RTX™ 40 SERIES LAPTOP GPUS

GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient Ada Lovelace architecture, RTX 40 Series laptops feature specialized AI Tensor Cores, enabling new AI experiences that aren’t possible with an average laptop. Enjoy a quantum leap in performance with DLSS 3.5 and lifelike virtual worlds with full ray tracing. Plus, AI-powered Max-Q technologies optimize system performance, power, battery life, and acoustics for peak efficiency.

AI-POWERED PERFORMANCE AND LIFELIKE GRAPHICS

Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3.5 uses AI to create additional high-quality frames.

REALISTIC LIGHTING WITH RAY TRACING

The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series Laptops and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.

OPTIMIZED POWER AND PERFORMANCE

A suite of AI-powered technologies which optimize every aspect of a laptop—the GPU, CPU, memory, thermals, software, display, and more—to deliver powerful devices that are thin and quiet.

LUMINOUS VISION UNFURLED

Explore a vast 16-inch illuminated panorama with a 16:10 aspect ratio. The WQXGA Mini LED1 screen operates at a rapid 250Hz1 refresh, shining with a brilliant 10001 nits luminosity. Engage in a domain where gaming and cinema reveal deep contrasts – a distinct viewing delight.

Up to

2560 X 1600
MINI LED

Resolution

Up to

1000 NITS

Peak Brightness

Up to

250HZ / 3MS

Refresh / Response

Vibrant

DCI-P3 100%

Color Gamut

MAGKEY 3.0

Discover tactile finesse with our advanced swappable MagKey 3.0. MagClick presents unique tactile feedback, and MagSpeed merges rapidity imagery with brilliant LED glow from below. Enhance your WASD realm, fusing sophistication and dynamism.

MAGCLICK

These keys use a mechanical switch with short key travel for faster actuation (0.3mm), making them perfect for eSports and those tense moments where every split-second matters.

MAGSPEED

MagSpeed uses a rubber dome (same as other keys on the keyboard) but has an exclusive look and feel that makes you feel like you’re behind the wheel of your favorite racing title.

PEAK PERFORMANCE ASSURED

Our advanced thermal solutions, driven by dual 5th Gen AeroBlade 3D fans combined with precision-applied liquid metal thermal compound, guarantee that your gaming or editing session remains at peak performance.

WI-FI 7: LIGHTSPEED CONNECTIONS

Engage in fluid gaming with Wi-Fi 72, boasting rapid channels in both 6 GHz and 5 GHz spectra, over 5 Gbps transfer rates, and significantly reduced latencies. Dive deep into AR, VR, and 8K playback, backed by state-of-the-art encryption and minimized interference.

AI THAT’S OPTIMIZED

The Helios 16 is built to dominate the AI landscape, effortlessly running hundreds of AI applications with formidable power. From advanced tasks like Stable Diffusion to the most complex computations, it handles everything locally with precision. Unleash your AI potential with faster compute times and superior power optimization, always ready for the next wave of AI advancements.

Copilot

Do more, quicker than ever across multiple applications with the centralized generative AI assistance of Copilot in Windows 11. Accessible at the touch of a button with the Copilot Key.

Acer PurifiedView™

Experience automatic framing, advanced background blur, and gaze correction for AI-enhanced video calls, while Acer TNR steps in for sharper images in low light.

Acer PurifiedVoice™ 2.0

Utilizing AI algorithms and a 3rd mic to identify and suppress unwanted background noise, Acer PurifiedVoice™ 2.0 delivers distraction-free audio for more engaging communication experiences.

LED SPECTACLE

Dive into the neon landscape with the mesmerizing Predator logo and infinity mirror lighting bar showcasing dynamic RGB lighting effects. This laptop is a performance powerhouse and visual masterpiece, paired with per-key RGB customization and a separate zone for the MagKey 3.0 WASD keys.

DISCOVER YOUR NEXT FAVORITE GAME

Play hundreds of high-quality PC games with your new Predator Windows 11 PC and 3 months of PC Game Pass, including EA Play. With new games added all the time, there’s always something new to play.

This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.

The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.

Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software, or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.

© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
© 2024 NVIDIA, the NVIDIA logo, Ada Lovelace Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries. Max Turbo Frequency is the

Max Turbo Frequency is the maximum single-core frequency at which the processor is capable of operating using Intel® Turbo Boost Technology and, if present, Intel® Turbo Boost Max Technology 3.0 and Intel® Thermal Velocity Boost. Frequency is typically measured in gigahertz (GHz), or billion cycles per second.

Intel® Turbo Boost Max Technology 3.0 identifies the best performing core(s) on a processor and provides increased performance on those cores through increasing frequency as needed by taking advantage of power and thermal headroom. Intel® Turbo Boost Max Technology 3.0 frequency is the clock frequency of the CPU when running in this mode. 

Maximum P-core turbo frequency derived from Intel® Turbo Boost Technology. 

P refers to Performance-cores, E refers to Efficient-cores, and LPE refers to Low Power Efficient-cores

Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepass and https://www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (sold separately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems. 

Copilot availability and rollout timing varies by market and is subject to updates from Microsoft.

1 Specifications may vary depending on model and/or region. All models subject to availability.
2 These four modes require that the AC adapter be plugged in to the laptop.