Is it a hub or something more? The Plugable 11-in-1 USB-C Hub gives you the everyday connectivity of a docking station in a compact design built for hybrid work. Connect dual 4K 60Hz HDMI displays, USB devices, SD and microSD cards, audio, and Gigabit Ethernet through one portable hub.
Add USB-C pass-through charging with up to 100W input, and you can power your laptop while staying connected to the devices you use most. Keep it on your desk for a cleaner setup, or toss it in your bag when it’s time to commute.
Dual 4K for Windows & Chromebook
There’s work to be done, and that laptop screen isn’t the place to do it. A USB C hub HDMI port is fairly common, but two? Featuring dual HDMI ports, this handy hub lets you stretch out across two ultra-high-definition screens with resolutions up to 4K 60Hz on Windows and Chrome computers.
Turn your laptop into a more productive workspace with two HDMI ports that support up to dual 4K 60Hz displays on compatible Windows and Chromebook systems.
Windows and Chromebook laptops can extend across two displays when the host supports DP 1.4 and Multi-Stream Transport, or MST. Mac systems support one extended 4K display; a second HDMI display will mirror the first.
100W Pass-Through Charging
Connect your laptop’s USB-C power adapter to the hub for pass-through charging while using displays, USB devices, Ethernet, memory cards, and more.
Supports USB-C Power Delivery input up to 100W, with 8–15W reserved for the hub and connected peripherals. The hub can also run in bus-powered mode when a USB-C charger is not connected.
Get docking station-style connectivity in a compact USB-C hub that fits easily into your workspace or laptop bag.
Use it as a clean desk setup at home or the office, then take it with you when it’s time to commute, present, teach, or work from another location. The durable aluminum design keeps ports accessible without adding extra cable clutter.