The high-performing and ultra-durable TravelMate B5 14 will boost your learning experience with its optional 14” FHD display
1, serviceable keyboard with mechanically anchored keys, and HD webcam with camera shutter.
Efficient Performance
Get your schoolwork done faster than other current on-the-market notebooks for college students. The up to 12th Gen Intel® Core™ i3 processor1 combines low power consumption and high performance for a reliable classroom-based solution.
Certified Durability
This student laptop features MIL-STD-810H certification2, 6, a spill-resistant keyboard, reinforced IO ports, and a shock-absorbent bumper that protects from drops of up to 122cm.
Uninterrupted Connectivity
The Intel® Wi-Fi 6E and the strategically placed wireless antenna with 2x2 MU-MIMO provide a strong, consistent wireless connection so you can stay connected during your classes.
Powering Through the Day
With up to 9 hours of battery life3, students can get through a day’s worth of classes with charge to spare. Combined with front-cover battery and Wi-Fi indicators, teachers can quickly tell if there are any issues with just a glance.
1 Specifications vary depending on model and/or region.
2 Sand and Dust testing based on MIL-STD-810F.
3 Battery life is measured under specific test settings and conditions pursuant to MobileMark 2018. Actual battery life may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.
4 EPEAT
® registration varies by country. See http://www.epeat.net/ for registration status for each country.
5 Model(s) with model numbers starting with TMB514-31-TCO are TCO Certified. For more information on our TCO Certified devices, please contact your local sales representative.
6 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.