LCD Line-Interactive Tower UPS with LCD

This line-interactive UPS system protects your valuable equipment from damage, downtime and data loss.

  • Battery backup supports equipment during outages
  • AVR corrects power sags (brownouts)
  • Surge protection blocks harmful transient voltages on AC, phone and coaxial lines
  • The illuminated LCD screen displays the input voltage, battery capacity and operating status
  • The USB port connects to a computer for power management and automatic file saves
  • Vertical or horizontal placement matches your application
  • The 3-year warranty and insurance reflect Tripp Lite's commitment to product quality and customer satisfaction

Key Specifications

  • Model: SMART1000LCD
  • Load Capacity: 1000 VA (500 W)
  • Nominal AC Input/Output: 120 V, 60 Hz
  • AC Outlets: 8 x 5-15R (4 UPS, 4 Surge-Only)
  • Output Waveform (AC Mode): Sine Wave
  • Output Waveform (Battery Mode): PWM Sine Wave
  • Input Cord: 6 ft. (1.8 m) Cord with 5-15P Right-Angle Plug
  • Half-Load Runtime: 10 min. (250 W Load)
  • Single Computer Runtime: 60 min. (Energy-Efficient PC and LCD)

Power Protection and Battery Backup

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

Protect Home and Office Computer Systems: Desktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives.

Protect Home and Office Electronics: HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers.

Vertical or Horizontal Placement.

Reliable Battery Backup

- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor for up to 60 minutes during an outage.

- Half-Load Runtime: This UPS system will support a 50% load (250 W) for up to 10 minutes.

- Optimized Outlet Array: 4 outlets have both battery backup and surge/noise protection, and 4 have surge/noise protection without battery backup.

AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Data Line Surge Protection and LCD Screen

Data lines connected to your equipment represent an unlocked 'back door,' allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on connected phone and coaxial lines.

The illuminated LCD screen shows a variety of helpful data, including input voltage, battery capacity, power status, battery status and AVR status. You can rotate the LCD to match the orientation of the UPS system for optimal viewing, and a built-in dimmer switch adjusts the brightness of the LCD backlight.

Flexible Management Options

There are three ways to manage this UPS system:

1. Use the multifunction LCD screen.

2. Use the HID-compliant USB port and your computer's built-in power management features.

3. Use the USB port with Tripp Lite's free PowerAlert software.

PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. You can always download the latest version of PowerAlert at Tripp Lite's website.

Environmentally Responsible Design

- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.

- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

- Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!

- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, e-mail and chat.

An Industry Leader

- Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.

- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.