Reliable Performance and Speed

Provides enterprise-level functionality and reliable performance for mid to large-sized workgroups. Features Brother’s fastest color laser print speeds ever – up to 42ppm in simplex and duplex.(1)

Low Total Overall Cost of Ownership

Provides built-in value with included Brother Genuine 9,000-page black and 6,500-page color toner cartridges.(2) Delivers our lowest cost per page ever by using super high-yield replacement toner cartridges.

Advanced Triple Layer Security Features

Triple Layer Security features help keep your important devices and documents secure and safeguard your network. Includes an integrated NFC card reader for easy badge authentication.

Create Bold, Professional Business Documents

Features the boldest laser color output ever from Brother. Get your business noticed with vivid color and sharp black output that allows for professional brochures, presentations, and other important documents.

Fast Scanning Capabilities with Advanced Workflow Features

100-page capacity auto document feeder(3) delivers duplex scanning up to 104ipm(4) to a wide range of destinations including cloud services,(5) SharePoint, and more. Create editable Microsoft Office documents.

Features

7" Touchscreen with Color Display

Supports scan preview, the creation of up to 64 customized shortcuts for regularly used tasks, and printing from and scanning to cloud services.(5) Add or remove icons for further customization.

Advanced Scanning Capabilities and Options
Create searchable and editable Microsoft Office documents in Word, Excel, and PowerPoint. Provides advanced features like scan preview, auto deskew, continuous scanning, and blank page skip.

Professional and High-Quality Color Printing
Offers our fastest color laser print speeds ever at up to 42ppm(1) to help increase your workgroup productivity, as well as our boldest laser color printing output ever to create professional business documents.

Advanced Connectivity Options
Gigabit Ethernet and dual band (2.4GHz / 5 GHz) wireless networking allows you to share on your wired or wireless network. Mobile device printing and scanning helps to meet mobile workforce needs.(6)

Scalable Paper Capacity for Large Workgroups
Supports busy workgroups with a 520‐sheet capacity paper tray and 100‐sheet capacity multipurpose tray(3) for printing custom media. For additional capacity, add optional trays for a maximum capacity of up to 2,700 sheets.(7)

Eco-Friendly Features and ENERGY STAR® Certified
ENERGY STAR® certified and EPEAT® Silver rated. Automatic duplex printing helps to cut back on paper costs. Eco Mode helps to reduce power use, while Toner Save Mode helps to diminish toner use.

Disclaimers

(1) Duplex printing is the default setting. Same print speed for simplex and duplex printing.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Color and monochrome scan speed with all advanced features turned off, Letter at 300dpi.
(5) Requires an Internet connection and an account with desired service.
(6) Requires connection to a wireless network.
(7) Requires additional purchase.

EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.

Images are for illustrative purposes only. Specifications subject to change.