Business-Class Speed and Performance

This printer offers a range of functionality and reliable performance for mid to large-sized workgroups. Features Brother’s fastest color laser print speeds ever – up to 42ppm in simplex as well as duplex.(1)

Low Total Ownership Cost

Offers built-in value with included Brother Genuine 9,000‐page black and 6,500-page color toner cartridges.(2) Experience our lowest cost per page ever by using super high-yield Brother replacement toner cartridges.

Advanced Triple Layer Security Features

Triple Layer Security features help keep your devices and documents secure and protected, and safeguard your business's network. Includes an integrated NFC card reader for easy badge verification.

Create Professional-Looking Business Documents

Features our boldest laser color printer output ever. Get your business noticed with vivid color and sharp black results that allow for professional brochures, presentations, and other important business documents.

Expandable Paper Capacity

Supports busy enterprise workgroups with a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray.(3) For additional capacity, add optional trays for a maximum capacity of up to 2,700 sheets.(4)

Features

Color 3.5" Touchscreen Display

Features easy menu navigation and the ability to print directly from cloud services.(5)

Flexible Connectivity Options
Offers Gigabit Ethernet and dual band (2.4GHz / 5 GHz) wireless networking so you can share on your wired or wireless network. Mobile device printing helps to meet remote workforce requirements.(6)

Fast, Business Quality Color Printing
Delivers our fastest color laser printer speeds ever at up to 42ppm(1) to help increase workgroup productivity. Features our boldest laser color output ever to create professional business documents.

Large Paper Capacity with Finishing Options
Provides 250‐sheet capacity output,(3) plus stapler finisher or mailbox / sorter / stacker options for workgroups that need extra capacity and capabilities.(4)

Expandable 620-Sheet Paper Capacity(3)
Features a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray for printing custom documents and other media.(3) Additional paper tray options can be added to meet evolving printing needs.(4)

Reduce Power Consumption
ENERGY STAR® certified and EPEAT® Silver rated. Automatic duplex printing helps cut down on paper costs. Eco Mode reduces power consumption. Toner Save Mode helps to reduce toner use.

Disclaimers

(1) Duplex printing is the default setting. Same print speed for simplex and duplex printing.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Requires additional purchase.
(5) Requires an Internet connection and an account with desired service.
(6) Requires connection to a wireless network.

EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.

Images are for illustrative purposes only. Specifications subject to change.