Enterprise-Class Performance and Speed

This Brother printer offers robust functionality and reliable business performance for mid to large-sized workgroups. Features Brother’s fastest color laser print speeds ever – up to 42ppm.(1)

Low Overall Cost of Ownership

Offers built-in customer value with included Brother Genuine 9,000‐page black and 6,500-page color toner cartridges(2) and Brother's lowest cost per page ever by using super high-yield replacement toner cartridges.

Enterprise-Level Security Features

Equipped with Triple Layer Security features that help keep your devices and sensitive documents secure and safeguard your network. Includes an integrated NFC card reader for easy badge authentication.

Print Professional Business Documents

Features our boldest laser color print quality ever. Get your business noticed with vivid color and sharp black output that allows for professional brochures, presentations, and other important documents.

Large, Scalable Paper Handling

Supports the needs of busy workgroups with a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray.(3) If additional capacity is required, add optional trays for a maximum capacity of up to 2,700 sheets.(4)

Features

Easy Menu Navigation

3.5" color touchscreen display provides seamless menu navigation and the ability to print directly from cloud services.(5)

Flexible Connectivity Options
Features built-in Gigabit Ethernet networking to share on your wired network. Optional dual band (2.4GHz / 5 GHz) wireless module.(4) Convenient mobile device printing helps to meet mobile workforce demands.(6)

Fast and High-Quality Business Color Printing
Delivers our fastest color laser print speeds ever – up to 42ppm(1) to help increase workgroup productivity, as well as our boldest color laser output ever to create professional business documents.

Large Output Capacity with Finishing Options
Offers 250‐sheet capacity output,(3) and stapler finisher or mailbox / sorter / stacker options for busy workgroups that need additional capacity or capabilities.(4)

Scalable 620-sheet Paper Capacity(3)
Equipped with a 520-sheet capacity paper tray and 100-sheet capacity multipurpose tray for custom media printing.(3) Additional paper tray options can be added to help meet your workgroup's evolving needs.(4)

Environmentally-Friendly Printer Features
ENERGY STAR® certified and EPEAT® Silver rated. Automatic duplex printing helps reduce paper costs. Eco Mode helps to reduce power consumption, and Toner Save Mode helps to reduce toner use.

Disclaimers

(1) Based on one‐sided printing. Change from default setting required.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19798 (letter/A4).
(3) Maximum capacity based on using 20 lb. paper.
(4) Requires additional purchase.
(5) Requires an Internet connection and an account with desired service.
(6) Requires connection to a wireless network.

EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.

Images are for illustrative purposes only. Specifications subject to change.