Introducing a brand-new Thermaltake chassis series, the Ceres series. Designed with excellent cooling performance, the Ceres 500 TG ARGB Mid Tower Chassis comes with four CT140 ARGB Sync PC Cooling Fans pre-installed, and more than 60% of its panels are perforated to guarantee maximum airflow. What’s more, all the latest components can be placed into the chassis easily, for example, it supports up to a 420mm radiator at the front, and it features a GPU holder to give extra support. To maximize visual effects, users can choose to upgrade it with our optimal LCD panel kit to create an unique build.
More than 60% of its panels are perforated With plenty of perforated cutouts, the Ceres 500 TG ARGB is designed with excellent cooling performance.
Four CT140 ARGB Sync PC Cooling Fans Pre-installed Ceres 500 TG ARGB features four 140mm ARGB PWM Fans, three at the front and one at the rear. The CT140 ARGB Sync PC Cooling Fan is the best-performing case fan among all the case fans in Thermaltake’s collection so far. The LED lighting effects can be manipulated with motherboard supported software. Users can create an amazing RGB lighting show while enjoying the utmost cooling performance at the same time.
Thermaltake launches brand-new CT series fans, allowing users to choose from black or white, RGB or non-RGB, to match whatever color scheme you have.
Unique case body is complimented with some metal elements, unlike most of the cases are made of plastic only. The texture of the case pushes its appearance to another level.
The 3mm hinged tempered glass panel on the left side offers stunning views and also, the hinged design brings convenience when it comes to removing the side panel.
Rotational PCI-E slots give you the option to display your graphics card either horizontally or vertically, creating plenty of flexible space for your system. If you choose to install your graphics card vertically, there is an extra riser cable bracket allows both 90 degree or 180 degree riser cable installation. On the other hand, an attached GPU holder gives support to graphics card for the horizontal installation, users won’t need to worry about the sag caused by heavy graphics cards.
The cooling performance of the Ceres 500 TG ARGB is remarkable thanks to four CT140 ARGB Sync PC Cooling Fans pre-installed.
Besides, more than 60% of its panels are perforated, providing massive airflow through its perforated cutouts.
At Thermaltake, we always stress test our products under harsh conditions to ensure product quality.
The Ceres 500 TG ARGB products were tested at 100% full load for 30 minutes, with the most high-end CPU, GPU,
and motherboard at the time of test, while paring with a consumer-style setup, allowing us to test how the chassis performs under real-world situations.
|
Component
|
Model
|
|
Motherboard
|
ASUS ROG
MAXIMUS Z790 HERO
|
|
CPU
|
Intel® Core™
i9-13900K Processor (TDP 253W)
|
|
GPU
|
ASUS ROG
Strix GeForce RTX® 4090 OC 24GB GDDR6X
|
|
RAM
|
TOUGHRAM RGB
DDR5 64G (16G x 4)
|
|
SSD
|
Seagate SSD
120G
|
|
PSU
|
Toughpower
GF3 1200W - TT Premium Edition
|
|
CPU Cooler
|
TH420 ARGB
Sync Snow Edition AIO Liquid Cooler
|
|
Fans
|
AIO: CT140
ARGB PWM Fan x 3
Chassis: CT140 ARGB PWM Fan x 3 (Top x 2 , Rear x 1)
|
Thermal images were taken during thermal testing. Thanks to its perforated cutouts design and four CT140 ARGB Sync PC Cooling Fans pre-installed, we were able to ensure that the Ceres 500 TG ARGB comes with massive airflow, which guarantees an amazing cooling performance that the interior temperature stays low and stable while using the most upscale components.
ldle
Full Load
There are fine removable filters at the top, front, bottom, left and right side of the chassis to provide excellent protection against dirt,
and they are easily removable for cleaning.
Ceres 500 TG ARGB has excellent expandability, allowing you to build the most high-end system you can dream of. It can support up to an E-ATX (12”x13”) motherboard, a CPU cooler with a maximum height of 185mm, VGA clearance up to 425mm in length without a radiator, a power supply with a length of up to 220mm, and up to eight 2.5” SSD or five 3.5” HDD. Optimized for excellent cooling capabilities, the Ceres 500 TG ARGB can house up to three 140mm/120mm front fans, up to three 140mm/120mm fans on top, and a radiator of up to 360mm at the front and top, or a even 420mm at the front to allow users to build their desired high-end system.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.
Aura Addressable Header
Digital Pin Header
JRAINBOW Header
Addressable RGB LED Header